location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECOSYS P5026cdn/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102RC3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983933534 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Long product name KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4 :
The long product name of KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer, color, A4, 26ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 50 sheet MP tray + 250 sheet standard cassette paper capacity, 550 sheets max
More>>>
KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4:
The official description of KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 26 pages per minute in A4 in colour and b/w
- 1,200 dpi printing quality
- Standard duplex unit for double-sided printing
- Fast time to first page: 9.5/10.5 seconds in b/w and colour
- High performance print controller with 800 MHz CPU
- Mobile printing support including AirPrint, Mopria, KYOCERA Mobile Print
- Compact design with low-noise printing
- Exceptionally low printing costs in its class

Speed up your office with this new colour printing device. The high-performance print controller, with its 800 MHz CPU, achieves brilliant colour printout results in no time. Moreover, it comes up with a short warm-up phase and reduces the time-till-first-page printing to 9.5/10.5 seconds for b/w and colour. For even more productivity, the device provides printing support for professional and easy output of your documents – ideal for optimised and rapid office tasks.

Short summary description KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4:
This short summary of the KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS P5026cdn/KL3, Laser, Colour, 1200 x 1200 DPI, A4, 26 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA ECOSYS P5026cdn/KL3. Print technology: Laser, Colour. Number of print cartridges: 2, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Product colour: Black, White

Printing
Print resolution colour
1200 x 1200 DPI
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, draft quality, A4/US Letter)
26 ppm
Warm-up time
29 s
Time to first page (black, normal)
9.5 s
Time to first page (colour, normal)
10.5 s
Features
Maximum duty cycle *
50000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
2
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
Ports & interfaces
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
A9
Processor frequency
800 MHz
Sound pressure level (printing)
47.4 dB
Sound pressure level (quiet mode)
43.4 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
375 W
Power consumption (ready)
33 W
Power consumption (off)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
410 mm
Height
329 mm
Weight
21 kg
Packaging content
Cartridge(s) included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-31 01:17:22
Uk has collected 5 expert reviews for KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2017-05-31 01:17:21
Kyocera is targeting the small to medium-sized business with this mid-priced colour laser printer that retails at £280 (around $360, AU$495). It's a step up from the noisy and slow budget laser printers, and more efficient to run than inkjet rivals, makin...
Good Impressive print speeds, Expandable for a larger workgroup if required, Prints quietly, Draft mode saves toner...
Bad Primitive user interface, Tiny two-line LCD window, Takes time to wake from sleep, No facility for photo paper...
Bottom line The P5026cdw's A4 output is fast and consistent, achieving an impressive print quality, and it has plentiful paper and ink capacity to keep going in a busy office. So if you don't mind persevering with a tiny LCD and fiddly interface, or you won't need to...
80%
devontechsupport.com
Updated:
2017-05-31 01:17:21
Kyocera is targeting the small to medium-sized business with this mid-priced colour laser printer that retails at £280 (around $360, AU$495). It's a step up from the noisy and slow budget laser printers, and more efficient to run than inkjet rivals, makin...
Good This dedicated laser printer feels well-built with a deep 250-sheet paper tray and large toner cartridge capacity that will keep your business printing without too many refills, It's also expandable to handle up to 550 sheets of A4 if you choose to add a...
Bad Given that there's no fax or scanning facility on offer, this is a rather large printer that takes up significant desk space, and though it looks big enough to handle A3 paper, it's limited to A4, There's no NFC or SD card connectivity and functionality i...
Bottom line If you're looking for a reliable workhorse to churn out high-quality A4 documents in mono and colour, then this robust laser printer could be just the ticket. It doesn't print photos well, though, and it's not an MFP – there's no scanner or fax – so it's...
0%
betterbuys.com
Updated:
2017-05-31 01:17:22
The new ECOSYS P5026cdw is the single-function sibling of the ECOSYS M5526cdw – they join Kyocera's lineup of color printers and MFPs intended for smaller offices. At $959, it prints at 27ppm in both black and color. Warmup time is approximately 13 second...
Good buy for small offices that only needs a dedicated color printer...
Bad Not intended for large offices, no information given to calculate cost per page...
0%
topnewreview.com
Updated:
2018-04-05 04:27:33
In other ways, the P5026cdw is a completely typical small office color laser.It can connect via USB, wired or wireless networks, has a front panel USB slot for walk-up document printing, and can be controlled by a basic menu displayed on a two-line...
Bottom line Kyocera's Ecosys P5026cdw is a capable color laser that turns out decent results without breaking the bankProduct...
80%
topnewreview.com
Updated:
2018-04-06 04:36:04
It 's not a scanner, copier or fax, and there's no Wi-Fi, just USB 2.0 and Gigabit Ethernet to connect to a PC or network.Neither the tiny LCD screen nor the printed Quick Start Guide are helpful, but it doesn't matter because everything can be s...
Good Sharp, backlit LCD, Easy cartridge maintenance, Quiet for laser...
Bad No driver DVD (could be review sample), Awkward horizontal menu scheme, Wireless connection would be useful...
Bottom line If you need a proper heavy duty color laser printer, this is relatively affordable to buy and run, but it's not for everyone...
80%
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS P7240cdn/KL3 Colour 1200 x 1200 DPI A4 KYOCERA ECOSYS P7240cdn/KL3 Colour 1200 x 1200 DPI A4
(show image)
870B61102TX3NL0 ECOSYS P7240cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6235cdn Colour 1200 x 1200 DPI A4 KYOCERA ECOSYS P6235cdn Colour 1200 x 1200 DPI A4
(show image)
870B61102TW3NL0 ECOSYS P6235cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4 KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4
(show image)
870B61102TV3NL0 ECOSYS P6230cdn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)