location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery L4784-20 printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L4784-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4784-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182047842
Category:
Print your own professional looking labels!
Printer Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 14:10:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery L4784-20 printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - A4
  • - Rectangle White
  • - Print technology: Laser
  • - Adhesive type: Removable
  • - Labels per pack: 540 pc(s)
Long product name Avery L4784-20 printer label White Self-adhesive printer label :
The long product name of Avery L4784-20 printer label White Self-adhesive printer label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Self Adhesive Name Badges, Laser, repositionable, 63.5 x 29.6 mm
More>>>
Short summary description Avery L4784-20 printer label White Self-adhesive printer label:
This short summary of the Avery L4784-20 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Avery L4784-20, White, Self-adhesive printer label, A4, Laser, Removable, Rectangle

Long summary description Avery L4784-20 printer label White Self-adhesive printer label:
This is an auto-generated long summary of Avery L4784-20 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.

Avery L4784-20. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: PVC. Label width: 6.35 cm, Label height: 2.96 cm. Labels per pack: 540 pc(s), Media sheets per package: 20 sheets, Labels per sheet: 27 pc(s). Media size (1 slide): 63,5 x 29,6mm

Brand Image Product code Product Stock Price from
Avery

Avery Coloured Mini Labels, Yellow
(show image)
L6041-20 Coloured Mini Labels, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Inkjet Addressing Labels
(show image)
J8169-100 Inkjet Addressing Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Inkjet Addressing Labels
(show image)
J8173-100 Inkjet Addressing Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Mini Address Labels, Laser, permanent, 38.1 x 21.2 mm
(show image)
L7651-250 Mini Address Labels, Laser, permanent, 38.1 x 21.2 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery DVD Labels Super Size, 117 mm for Laser & Inkjet Printers
(show image)
L7860-20 DVD Labels Super Size, 117 mm for Laser & Inkjet Printers 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7651Y-100 printer label Yellow Self-adhesive printer label
(show image)
L7651Y-100 L7651Y-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Labels, round, neon yellow, Laser, removable, Ø 63.5 mm
(show image)
L7670Y-25 Labels, round, neon yellow, Laser, removable, Ø 63.5 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery High Visibility Neon Labels, Yellow
(show image)
L7263Y-25 High Visibility Neon Labels, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Yellow Heavy Duty Laser Labels, 210 x 297 mm
(show image)
L6111-20 Yellow Heavy Duty Laser Labels, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm
(show image)
L6105-20 Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)