location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZenPower Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AC00S0-BBT018
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - Universal
  • - Charging source: DC
  • - Lithium-Ion (Li-Ion) 10050 mAh
Long product name ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink :
The long product name of ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.0 V/2.0A, 10050mAh, 230g, pink
More>>>
ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink:
The official description of ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS ZenPower Pro is the easy-to-carry power bank that packs a high-capacity 10050mAh battery in a play card sized case that fits perfectly in the palm. Featuring fast charge ports for two-up charging, ASUS ZenPower Pro is not just for power — the powerful built-in LED torch shines a light wherever you need it.

Double-up your charging with dual outputs
ASUS ZenPower Pro’s 10050mAh battery is a vast energy resource that has the stamina to charge your devices several times over — and we’ve even fitted two USB outputs so you can charge two at once!

Less time charging, more time doing
ASUS ZenPower Pro is packed with 18W output and engineered to charge at top speed. When you’re in a hurry, just connect your device to the built-in Qualcomm® Quick Charge 2.0 compatible port for charging that’s up to 2x faster!

All the power you need to keep you going
ASUS ZenPower Pro’s built-in 10050mAh battery offers substantial capacity to keep not just one, but multiple devices charged and ready to go.

Packed with power in the size of your palm
Just a fraction bigger than a playing card and weighing a mere 230g, ASUS ZenPower Pro’s strong and stylish aluminum shell contains a power packed 10050mAh cell. But it’s more than functional: the gorgeous colorful design is made to be attractive and fit your own style!

Light up your life
ASUS ZenPower Pro does more than you can imagine — it’s a high-intensity LED flashlight that sends a beam of super-bright light wherever you need it, having enough power to shine for up to 4 days!

Protect yourself and your device
Exclusive ASUS PowerSafe Technology monitors temperature, controls both input and output voltages, and guards against short circuits to provide you with maximum safety while charging.

Internationally certified
ASUS ZenPower Pro has been certified by nine leading international testing organizations, for safety, electromagnetic-interference (EMI) levels and fast-charge performance — giving you the reassurance that it’s ready for every circumstance.

ASUS PowerSafe Technology

Tested to perfection
ASUS ZenPower Pro is small, powerful and beautiful — and built to last! We put it through 5000 USB-plug insertions and removals, subjected it to repeated extreme-temperature tests of between -40° and 70°C, and drop-tested it from pocket height of around 80cm, time and time again. ASUS ZenPower Pro has been tested to perfection to survive everyday life!

Extra protection with perfect fit
Contoured for the perfect fit, ASUS ZenPower Pro Bumper adds an extra layer of tactile toughness that’s also smooth to the touch — so no need to worry about everyday bumps and scrapes!

Short summary description ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink:
This short summary of the ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenPower Pro, 10050 mAh, Lithium-Ion (Li-Ion), Pink

Long summary description ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink:
This is an auto-generated long summary of ASUS ZenPower Pro Lithium-Ion (Li-Ion) 10050 mAh Pink based on the first three specs of the first five spec groups.

ASUS ZenPower Pro. Battery capacity: 10050 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Product colour: Pink

Design
Product colour *
Pink
Charger compatibility *
Universal
Built-in display
No
Performance
Charging source *
DC
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
10050 mAh
Power
Input voltage
5 V
Input current
2 A
Power
Input power
23.5 W
Ports & interfaces
USB Type-A output ports
2
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
100 mm
Depth
59.6 mm
Height
22 mm
Weight
230 g