location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
REV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB ATAPI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33303
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA :
The long product name of Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

REV 35GB/90GB ATAPI Internal Drive
More>>>
Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA:
The official description of Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast & Efficient - Back up and restore eight times faster than tape; drag-and-drop files.
Expandable & Easy - Add capacity when you need it; plus no maintenance required.
Durable & Secure - Virtually unlimited rewriteability and password protection.

Contents
REV ATAPI Internal Drive, REV 35GB/90GB disk (in plastic case with 3 disk labels), ATAPI ribbon cable, 5.25” Rail Mounting Kit, quick install manual. Solutions CD: includes System Software, Iomega Automatic Backup Pro software, HTML User Manual and Help Files.

Short summary description Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA:
This short summary of the Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB ATAPI, 35 GB, 3.5", IDE/ATA

Long summary description Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA:
This is an auto-generated long summary of Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA based on the first three specs of the first five spec groups.

Iomega REV 35GB ATAPI. HDD capacity: 35 GB, HDD size: 3.5", Interface: IDE/ATA

Features
HDD capacity *
35 GB
HDD size *
3.5"
Interface *
IDE/ATA
Write seek time
13 ms
Power
Operating voltage
5 / 12 V
Weight & dimensions
Weight
850 g
Other features
Minimum system requirements
CD-ROM Microsoft Internet Explorer 5.0
Dimensions (WxDxH)
146 x 101.4 x 25.4 mm
Internal
Yes
Minimum storage drive space
100 MB
Minimum processor
333 MHz Pentium II
Minimum RAM
128 MB
Compatible operating systems
Microsoft Windows 2000/XP Home / Pro, Server 2003 (Standard Edition), 2000 Professional Server & Advanced Server (SP 3 & 4)
Compressed capacity
90 GB
Brand Image Product code Product Stock Price from
Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA
(show image)
33329 REV Drive 35-90GB SATA 5pk SBS Data Protection Solution 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 33310 internal hard drive 35 GB Iomega 33310 internal hard drive 35 GB
(show image)
33310 33310 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV 35/90GB SATA Internal Drive internal hard drive 35 GB Serial ATA Iomega REV 35/90GB SATA Internal Drive internal hard drive 35 GB Serial ATA
(show image)
33251 REV 35/90GB SATA Internal Drive 0.00
(excl. VAT)
0 (incl. VAT)