location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-3219XLVALDR ink cartridge Original Photo black, Photo cyan, Photo magenta, Photo yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-3219XLVALDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-3219XLVALDR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766767026
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 15:40:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-3219XLVALDR ink cartridge Original Photo black, Photo cyan, Photo magenta, Photo yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black, Photo cyan, Photo magenta, Photo yellow
  • - Supply type: Multi pack
  • - Colour ink page yield: 1500 pages
  • - Colour ink cartridges quantity: 4
  • - Brand compatibility: Brother
More>>>
Short summary description Brother LC-3219XLVALDR ink cartridge Original Photo black, Photo cyan, Photo magenta, Photo yellow:
This short summary of the Brother LC-3219XLVALDR ink cartridge Original Photo black, Photo cyan, Photo magenta, Photo yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-3219XLVALDR, Photo black, Photo cyan, Photo magenta, Photo yellow, 1500 pages, Multi pack

Long summary description Brother LC-3219XLVALDR ink cartridge Original Photo black, Photo cyan, Photo magenta, Photo yellow:
This is an auto-generated long summary of Brother LC-3219XLVALDR ink cartridge Original Photo black, Photo cyan, Photo magenta, Photo yellow based on the first three specs of the first five spec groups.

Brother LC-3219XLVALDR. Supply type: Multi pack, Colour ink page yield: 1500 pages, Printing colours: Photo black, Photo cyan, Photo magenta, Photo yellow

Features
Print technology
Inkjet printing
Compatibility *
MFC-J6930DW, MFC-J6530DW
Colour ink cartridges quantity
4
Colour ink page yield *
1500 pages
Features
Type *
Original
Ink type
Dye-based ink
Printing colours *
Photo black, Photo cyan, Photo magenta, Photo yellow
Brand compatibility *
Brother
Supply type *
Multi pack
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)