location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-board 840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNES840DIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399996907
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 12:00:08
The date of the most recent change of this product data-sheet in Icecat.
BakkerElkhuizen BNES840DIT user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Scissor key switch
  • - QWERTY Italian
  • - Tenkeyless (80 - 87%)
  • - Windows keys Adjustable keyboard height
  • - Light grey, White
  • - 1 pc(s)
Warranty: 5 Years
Long product name BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White :
The long product name of BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S-board 840, USB, 2 x USB-A, 1.55 m, IT
More>>>
BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White:
The official description of BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

S-board 840
A great compact keyboard. Everything's included! With USB ports.
The S-board 840, one of the best equipped keyboards on the market for years.
With its compact size, you will work in a healthier and more comfortable way. The S-board 840 meets the ergonomic requirements for keyboards e.g., a scissor mechanism, a key centre distance of 19mm, and concave keys in white with dark lettering. Those features guarantee a convenient and precisely way of typing, and minimal typing errors.

The hot-keys, integrated multimedia keys, status LEDs, and the two USB ports promise a productive way of working. Avoid strain in your lower arms and shoulders and start working ergonomic and comfortable with the S-board 840.

Short summary description BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White:
This short summary of the BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen S-board 840, Tenkeyless (80 - 87%), Wired, USB, Scissor key switch, QWERTY, Light grey, White

Long summary description BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White:
This is an auto-generated long summary of BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White based on the first three specs of the first five spec groups.

BakkerElkhuizen S-board 840. Keyboard form factor: Tenkeyless (80 - 87%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Cable length: 1.55 m. Recommended usage: Office. Product colour: Light grey, White

A compact size for improved ergonomics.
A compact size for improved ergonomics.

The S-board 840 has a compact size because the numerical part is missing. In most cases users hardly need the numerical part of a keyboard or even not at all.

A compact sized keyboard leads to a better posture during computer work. The reach distance to the mouse is minimised and therefore the pain in your forearms and shoulders is prevented. Do you miss the numerical part? Simply switch on the separate NumLock key, and work with the integrated number field. This way you will work-in-line all the time and this leads to more efficiency and less physical discomfort.

Ergonomic background
Ergonomic background

A compact keyboard without the numeric keypad, which allows placing the mouse closer to the keyboard. Research shows that 90% of users do not use the numeric keypad, if ever. With a compact keyboard you work more comfortably, because it lowers the reaching distance to the mouse (Cook C. et al., 1998). This lightens the load on the forearms and shoulder. Dark letters on a clear background make reading easier (ISO 9241) and contribute to higher productivity (Snyder, 1990).

No reflections and a nice design.
No reflections and a nice design.

The S-board 840 has white keys with dark lettering. This promises a convenient change of view from the bright monitor down to the light keys. The light colour avoids high contrasts and reflections, this guarantees the best readability. The dark letters on the keyboard have a font size of 4 mm, which makes it easy to recognize the letters and start typing.

When you are not typing blindly in the ten-finger system, then fold out the feet of the S-board 840 and bring it to a better viewing angle. When you type blindly, then we recommend keeping the feet folded in. Your wrists bend less upwards and remain in a more neutral and flat posture. The stylish bright design of the keyboard will improve your readability and will make you more productive.

Silent, comfortable typing feel.
Silent, comfortable typing feel.

With the S-board 840 you will type easy and comfortable. The S-board 840 has a so-called scissor mechanism for its keys. The advantage of those kind of keys is, that they are quieter and require less force to press. The scissor mechanism guarantees, that the user still recognizes the pressure point of the keys while typing, and at the same time does not have to apply to much key pressure force to press down the keys.

Perfect for your hybrid work.
Perfect for your hybrid work.

You work mobile at home, some days in the office at your desk or in the meeting room? Simply take the S-board 840 with you. A protection bag is in the delivery included. This bag will protect your keyboard during transport in your laptop bag. This ensures that your keyboard lasts long. The keyboard has a light weight of just 480 g and a compact size of 305mm x 20mm x 165mm. It fits perfectly in your bag. Benefit of having your own device, and don't take any risks when it comes to hygiene.

Keys for precise typing.
Keys for precise typing.

The keys of the S-board 840 have a key centre distance of 19mm according to the DIN EN ISO norm and this ensures a better orientation on the keyboard. But not only the distance, also the shape of the keys is important. The S-board 840 has concave keys. A concave shape is with an inner curvature and fits perfectly to your fingertips. For a better orientation on the keyboard, just the space bar has a convex shape (curved like the exterior of a circle). The key distance and the shape guarantee precisely typing and minimal typing errors.

Many, many functions.
Many, many functions.

The S-board 840 has three Status LEDs, which show you if the NumLock, CapsLock or ScrollLock are activated. With the two USB ports you will be more flexible than ever because you can use them e.g., for your mouse and headset. The S-board 840 is compatible with Windows, Linux and macOS. The twelve hotkey buttons guarantee a lot of efficiency. Open a new document or file, use conveniently the save button or printing key. Easily cut, copy, and paste things. Use the standard media-player functions, open a new tab in your browser, set a favourite or jump to your e-mails. You will automatically use the mouse less, which is not only more productive, but also more ergonomic.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Tenkeyless (80 - 87%)
Numeric keypad *
No
Physical layout
ANSI
Windows keys
Yes
Hot keys
Yes
Multimedia keys
Yes
Non-slip base
Yes
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
Yes
Adjustable keyboard height
Yes
Product colour *
Light grey, White
Surface coloration
Monochromatic
Material
Plastic, Rubber, Steel
LED indicators
Yes
Features
USB connector type
USB Type-A
Features
Cable length
1.55 m
Plug and Play
Yes
USB 2.0 ports quantity
2
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
305 x 165 x 20 mm
Keyboard weight
520 g
Packaging data
Pouch
Yes
Package width
210 mm
Package depth
326 mm
Package height
30 mm
Package weight
599 g
Packaging content
Number of products included *
1 pc(s)
Manual
Yes
Manual languages
German, Dutch, English, French
Source Testseek summary Average rating
Reviews
Updated:
2017-08-04 01:32:55
Uk has collected 2 expert reviews for BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Italian Light grey, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2017-10-31 01:20:00
If you are serious about ergonomics at work or at home, an ergonomic keyboard is definitely a purchase worth considering. The big question is of course what you can buy. We tested nine models to find out what you get for your money.If you sit behind a des...
Bottom line In this article we took a closer look at the world of ergonomic keyboards. As it turns out, there is quite a lot of variation. You can choose a compact as possible keyboard, or one that allows a lot of adjustment. In the case of the former, the Bakker Elk...
0%
Brand Image Product code Product Stock Price from
BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Spanish Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB QWERTY Spanish Light grey, White
(show image)
BNES840DES S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB QWERTZ Swiss Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB QWERTZ Swiss Light grey, White
(show image)
BNES840DGESW S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 Compact Keyboard (US) BakkerElkhuizen S-board 840 Compact Keyboard (US)
(show image)
BNES840DNHUS S-board 840 Compact Keyboard (US) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB AZERTY French Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB AZERTY French Light grey, White
(show image)
BNES840DFR S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB QWERTY UK English Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB QWERTY UK English Light grey, White
(show image)
BNES840DUK S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB QWERTZ German Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB QWERTZ German Light grey, White
(show image)
BNES840DDE S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB AZERTY Belgian Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB AZERTY Belgian Light grey, White
(show image)
BNES840DBE S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 Compact Keyboard no hub (US) BakkerElkhuizen S-board 840 Compact Keyboard no hub (US)
(show image)
BNES840DUS S-board 840 Compact Keyboard no hub (US) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)