location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Double Mechanism Lever Arch File Classic Marbled

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double Mechanism Lever Arch File Classic Marbled
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10920000 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Leitz Double Mechanism Lever Arch File Classic Marbled :
The long product name of Leitz Double Mechanism Lever Arch File Classic Marbled. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.6kg, 75 x 320 x 285mm
More>>>
Leitz Double Mechanism Lever Arch File Classic Marbled:
The official description of Leitz Double Mechanism Lever Arch File Classic Marbled as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2 mechanisms for filing 2 x A5 landscape
- Classic marbled paper cover ensures scratch resistance and extra protection
- With thumbhole, rado rings and metal shoes for secure storage and user-friendly handling
- Glued spine label for easy personalisation
- 2 x 500 A5 sheet capacity (80 gsm)
- 3 year guarantee on the mechanism

Short summary description Leitz Double Mechanism Lever Arch File Classic Marbled:
This short summary of the Leitz Double Mechanism Lever Arch File Classic Marbled data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Double Mechanism Lever Arch File Classic Marbled, 2 x A5, Cardboard, Paper, Black, 1000 sheets, 80 g/m², 7.5 cm

Long summary description Leitz Double Mechanism Lever Arch File Classic Marbled:
This is an auto-generated long summary of Leitz Double Mechanism Lever Arch File Classic Marbled based on the first three specs of the first five spec groups.

Leitz Double Mechanism Lever Arch File Classic Marbled. Format: 2 x A5, Material: Cardboard, Paper, Product colour: Black. Width: 75 mm, Depth: 285 mm, Height: 320 mm. Quantity per pack: 1 pc(s)

Features
Format *
2 x A5
Material
Cardboard, Paper
Product colour
Black
Maximum capacity
1000 sheets
Media weight
80 g/m²
Rings quantity
4
Spine label
Yes
Spine width
7.5 cm
Thumb hole
Yes
Weight & dimensions
Width
75 mm
Depth
285 mm
Height
320 mm
Weight
600 g
Dimensions (WxDxH)
75 x 285 x 318 mm
Technical details
Sustainability certificates
Blue Angel
Packaging data
Quantity per pack
1 pc(s)