Nokia logo

Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18568
Info modified on:
22 Sept 2023, 15:03:02
Long product name Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g:

5730 XpressMusic Red

Short summary description Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g:

Nokia 5730 XpressMusic, Slider, 6.1 cm (2.4"), 240 x 320 pixels, 3.2 MP, Bluetooth, 1000 mAh

Long summary description Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g:

Nokia 5730 XpressMusic. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 400 h. Weight: 135 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.