location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J6930DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J6930DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766763097 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 497390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:52:16
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-J6930DW user manual (24.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 4800 DPI
  • - A3 35 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 256 MB Built-in processor 576 MHz
  • - 23.6 kg
Long product name Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-J6930DW inktjet A3 MFP
More>>>
Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MFC-J6930DW inktjet A3 MFP 35/27ppm print copy scan fax ADF 1200x4800 dpi 256MB USB 2.0 NFC LAN WLAN 9 3CM LCD touchscreen

Short summary description Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J6930DW, Inkjet, Colour printing, 1200 x 4800 DPI, A3, Direct printing, Black

Long summary description Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J6930DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (ISO/IEC 24734) mono
12 ipm
Duplex print speed (ISO/IEC 24734) colour
11 ipm
Time to first page (black, normal)
6 s
N-up printing
2, 4, 9, 16, 25
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Image formats supported
JPG
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
SANE, TWAIN, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Speed dialling
Yes
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Glossy paper, Plain paper, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Folio
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, SMTP-AUTH, WPA-PSK, WPA2-PSK
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote
Security features
APOP, SMTP-AUTH, SSL / TLS (IPPS, HTTPS, FTPS, SMTP, POP3, IMAP4), SNMP v3 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
576 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
29 W
Power consumption (standby)
6.5 W
Power consumption (sleep)
1.7 W
Power consumption (off)
0.04 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
575 mm
Depth
477 mm
Height
375 mm
Weight
23.6 kg
Packaging data
Package width
681 mm
Package depth
568 mm
Package height
500 mm
Package weight
28.3 kg
Packaging content
Drivers included
Yes
Bundled software
- Brother Control Center Version 4 - Nuance PaperPort Version 14 - Brother Control Center Version 2
Logistics data
Harmonized System (HS) code
84433100
Other features
Noise level
50 dB
Source Testseek summary Average rating
Reviews
Updated:
2017-05-26 01:13:19
Uk has collected 6 expert reviews for Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2017-09-03 01:22:51
Sign up for our daily newsletter Brother's MFC-J6930DW is a business inkjet with connections. This A3 MFP comes as standard with Fast Ethernet, 11n wireless, NFC and USB 2, it supports WiFi Direct plus AirPrint, and works happily with more cloud and mobi...
Good High print quality, Affordable, Excellent connectivity...
Bad Slow print and scan speeds...
Bottom line Print speeds are entirely dependent on the chosen resolution but there's no denying this is one of the best connected MFPs. Print and scan quality are good enough for design work, running costs are commendably low and at only £177, the MFC-J6930DW repr...
80%
pcmag.com
Updated:
2017-08-13 01:25:00
Not long ago, A3 (tabloid, or 11-by-17-inch) all-in-one (AIO) printers, such as the Editors' Choice HP OfficeJet Pro 7740, were somewhat rare, and expensive. But not anymore. One reason is that a few years ago Brother made them a staple in its Business Sm...
Good Prints, scans, copies, and faxes tabloid-size pages, Competitively fast, Low running costs, Single-pass auto-duplexing ADF, Three paper input sources, Good print quality overall...
Bad Subpar graphics...
Bottom line This business-centric color inkjet all-in-one printer is relatively fast, with good print quality, competitively low running costs, and flexible paper handling...
80%
topnewreview.com
Updated:
2018-04-28 02:48:19
It's also notable for the low cost of consumables. Brother's high-yield cartridges deliver a typical A4 mono page for only 0.8p and a color one for 4.2p – prices that easily compete with a laser. Just remember that A3 poster prints can eat up much more in...
Bottom line High-resolution printing is slow, but this feature-rich A3 inkjet MFP delivers on quality – and it's great value...
80%
Brand Image Product code Product Stock Price from
Brother MFC-L6970DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi Brother MFC-L6970DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi
(show image)
MFC-L6970DW MFC-L6970DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L9577CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi Brother MFC-L9577CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi
(show image)
MFC-L9577CDW MFC-L9577CDW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)