location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J6530DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J6530DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766763028 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 489667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:51:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 4800 DPI
  • - A3 35 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 576 MHz
  • - 19.6 kg
Long product name Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-J6530DW inktjet A3 MFP
More>>>
Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MFC-J6530DW inktjet A3 MFP 35/27ppm print copy scan fax ADF 1200x4800 dpi 128MB USB 2.0 NFC LAN WLAN 6 8CM LCD touchscreen

Short summary description Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J6530DW, Inkjet, Colour printing, 1200 x 4800 DPI, A3, Direct printing, Black

Long summary description Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J6530DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (ISO/IEC 24734) mono
12 ipm
Duplex print speed (ISO/IEC 24734) colour
11 ipm
Time to first page (black, normal)
6 s
N-up printing
2, 4, 9, 16, 25
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Duplex scan speed (colour)
18 ppm
Duplex scan speed (black)
18 ppm
Scan speed (black)
8 inch/min
Scan speed (colour)
8 inch/min
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, SANE, TWAIN, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
50 locations
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Photo paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper handling
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Folio
Envelopes sizes
C5
Photo paper sizes
9x13, 10x15, 13x18
Photo paper sizes (imperial)
13x18"
Custom media width
105 - 297 mm
Custom media length
148 - 431.8 mm
Paper tray media weight
64 - 120 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/LPD, custom Raw Port/Port9100, IPP, FTP/FTPs client FTP server, SNMPv1/v2c/v3, TFTP server, SMTP client, ICMP, web services (Print/Scan), CIFS client, SNTP client, POP3, LDAP, IMAP4, HTTP server
Supported network protocols (IPv6)
NDP, RA, mDNS, LLMNR responder, DNS resolver, LPR/LPD, custom raw port/Port9100, IPP, FTP/FTPs client FTP , SNMPv1/v2c/v3 , TFTP server, web services (print/scan), SMTP client, POP3*, CIFS client, SNTP client, LDAP, IMAP4*, ICMPv6, HTTP serve
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote
Security features
APOP, SMTP-AUTH, SSL/TLS (IPPS, HTTPS,FTPS, SMTP, POP3, IMAP4), SNMP v3 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
576 MHz
Sound power level (standby)
50 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.78 cm (2.67")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
27 W
Power consumption (standby)
6 W
Power consumption (sleep)
1.6 W
Power consumption (off)
0.4 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Mobile operating systems supported
Android
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
575 mm
Depth
477 mm
Height
305 mm
Weight
19.6 kg
Packaging data
Package width
681 mm
Package depth
568 mm
Package height
430 mm
Package weight
23.9 kg
Packaging content
Bundled software
Brother Control Center Version 4, Nuance PaperPort Version 14
Logistics data
Harmonized System (HS) code
84433100
Other features
Cartridge type
LC3217
Source Testseek summary Average rating
Reviews
Updated:
2017-09-20 01:11:54
Uk has collected 1 expert review for Brother MFC-J6530DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)