location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T654X04E toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T654X04E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T654X04E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646090735 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 10:55:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T654X04E toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 36000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark T654X04E toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark T654X04E toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Return Programme 36K Label Application Print Cartridge, Black & White Laser Printer
More>>>
Lexmark T654X04E toner cartridge 1 pc(s) Original Black:
The official description of Lexmark T654X04E toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technology
Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Return Programme Cartridges
Lexmark Return Programme cartridges are patented print cartridges sold at a discount in exchange for the customer’s agreement to the license requirement that the cartridges will be used only once and returned only to Lexmark for remanufacturing and/or recycling. The Return Programme cartridges are licensed for single use only and are designed to stop working after the delivery of a fixed amount of toner. A variable amount of toner will remain in the cartridge when replacement is required. In addition, the cartridge is designed to automatically update the memory in your printer to protect against the introduction of counterfeit and/or unauthorised third-party cartridges.

Lexmark Cartridge Collection Programme
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Label Applications
Includes oiled fuser wiper for extensive label printing.

Extra High Yield
Print with confidence. Top yields mean you're saving big by operating at the best efficiency, for both your budget and the environment.

Short summary description Lexmark T654X04E toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark T654X04E toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T654X04E, 36000 pages, Black, 1 pc(s)

Long summary description Lexmark T654X04E toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark T654X04E toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark T654X04E. Black toner page yield: 36000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark T654dn, T654dtn, T654n, T656dne
Quantity per pack *
1 pc(s)
Black toner page yield *
36000 pages
Type *
Original
Printing colours *
Black
Product colour
Black
Packaging data
Package weight
3.02 kg
Package type
Box
Other features
Colour
No
Print technology
Laser printing
Archival storage life
2 year(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
227 kg
Products per pallet
70 pc(s)
Products per pallet (EU)
42 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark T654X11E - For Lexmark T 654 / 656 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark T654X11E - For Lexmark T 654 / 656 toner cartridge 1 pc(s)
(show image)
66101DK Black Laser Toner - Lexmark T654X11E - For Lexmark T 654 / 656 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)