location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2311B060 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292071498
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for printing social network photos
  • - Touch-dry in an instant
  • - Photo Paper 5 x 5"
  • - Great photos every time, with vivid colours and deep blacks
  • - Stunning prints with a high-gloss finish
Long product name Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets :
The long product name of Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets
More>>>
Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets:
The official description of Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print your favourite social network photos on your compatible Canon photo printer, from great times with friends to sublime sunsets – they’ll all look incredible on Canon’s 13x13cm (5x5”) square format Photo Paper Plus Glossy II. Deep blacks and brilliant colours combine to produce premium quality photos, and when used with genuine Canon inks your prints look great for years to come.

Short summary description Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets:
This short summary of the Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets, Gloss, 265 g/m², Laser/Inkjet, White, 20 sheets, 130 mm

Long summary description Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets:
This is an auto-generated long summary of Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets based on the first three specs of the first five spec groups.

Canon PP-201 Glossy II Photo Paper Plus 5x5" - 20 Sheets. Finish type: Gloss, Media weight: 265 g/m², Print technology: Laser/Inkjet. Width: 130 mm, Height: 130 mm

Features
Print technology
Laser/Inkjet
Product colour
White
Finish type *
Gloss
Media weight *
265 g/m²
Sheets per pack
20 sheets
Weight & dimensions
Width
130 mm
Height
130 mm
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)