location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS197DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LMF1301T02201C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054629176542 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:51:55
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ASUS 90LMF1301T02201C user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5")
  • - WXGA 1366 x 768 pixels 16:9
  • - 75 Hz 5 ms 200 cd/m²
  • - 13.8 W
Warranty: 3 year
Long product name ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black :
The long product name of ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5" LED 1366 x 768, 200 cd/m2, 50000000:1, 5 ms, 2.6 kg, Black
More>>>
ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:
The official description of ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior Image Quality Meets Classic Elegant Design

Delicate touches make a monitor truly great, VS197DE LED monitor with 50,000,000:1 high contrast ratio, is optimized for the finest image and color quality. This approach extends to the sturdy stand and slim profile without compromising style in ensuring stability and durability.
50,000,000:1 ASUS Smart Contrast Ratio

Dynamically enhances the display’s contrast by adjusting the luminance of the backlight to achieve the darkest black and brightest white – delivering lifelike images.
Excellent Visual Performance

- Indulge your visual senses with 1366x768 resolution and 5ms quick response time for work and entertainment.
- The best dual-display companion with your widescreen notebook enlarges the visual space for multi-tasking efficiency.
- Aspect Control function allows users to select a preferred display mode among Full and 4:3 for true-to-life gaming or movie watching without any data loss or image distortion.

Versatile viewing positions with Smart View Technology

When you would like to watch movies upward lying down, Smart View Technology can adjust color parameters to deliver the same image quality and colors with straight viewing.

Splendid™ Video Intelligence Technology

The exclusive Splendid Video Intelligence Technology optimizes video performance and image fidelity by enhancing color, brightness, contrast, and sharpness. 6 preset video modes (Scenery, Theater, Game, Night View, sRGB and Standard) can be selected via a hotkey.
User-friendly Design

- Convenient key controls for functional set-up in the multi-language OSD.
- VESA Wall Mount Standard (75 x 75 mm ).
- 25° ( forward 5°, backwards 20° )Tilting Angle.
- KENSINGTON Security Lock.

Complete After-Sale Service

- 3-year system warranty
- 3-year panel warranty
- Free pick-up service (in specific countries)

Green in Mind
Greener Materials

- Mercury-free LED-backlit panel
- Corrugated cardboard packaging with at least 80% recycled content
- Slim-flat packaging allows more cartons to be fitted per cargo, reducing transportation costs and CO₂ emission

Energy and Planet Saving

- 37.2k Wh electricity saving
- 23.6kg reduction in CO₂emissions, equivalent to:
- 1.9 trees planted
- 2 years of oxygen for a family of four

Short summary description ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:
This short summary of the ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VS197DE, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:
This is an auto-generated long summary of ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black based on the first three specs of the first five spec groups.

ASUS VS197DE. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
HD type *
WXGA
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1366 x 768
Aspect ratio
16:9
Contrast ratio (dynamic)
50000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colours *
16.78 million colours
Pixel pitch
0.3 x 0.3 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
BSMI, CB, CCC, C-Tick, CU, ErP, FCC, J-MOSS, PSB, UL/cUL, VCCI, WEEE, WHQL (Windows 7)
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
HDCP
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
13.8 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
Weight & dimensions
Width (with stand)
447 mm
Depth (with stand)
185 mm
Height (with stand)
346 mm
Weight (with stand)
2.6 kg
Packaging data
Package width
495 mm
Package depth
114 mm
Package height
421 mm
Package weight
3.9 kg
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:47:19
Uk has collected 1 expert review for ASUS VS197DE LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black and the rating is 78 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
78%
Source Review comments Score
monitornerds.com
Updated:
2017-09-28 01:27:14
From AmazonThe Asus VS197DE is a 19-inch multipurpose monitor for work and home applications such as document processing, browsing or even light gaming. The compact package costs so little making it ideal as a stop-gap replacement or a secondary display...
Bottom line The Asus VS197DE is an entry-level monitor for everyday tasks or as a secondary display for your needs. The specs are outdated when compared to even the best monitors we selected this year, but you can't argue with a product which costs less than a hundre...
78%
Country Distributor
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)