EXIT logo

EXIT Kickback Rebounder L

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87953
Info modified on:
29 Mar 2024, 18:25:59
Long product name EXIT Kickback Rebounder L:

124x124cm, 15.5kg

Short summary description EXIT Kickback Rebounder L:

EXIT Kickback Rebounder L, Rectangular, Adjustable angle, Omni trainer, Black

Long summary description EXIT Kickback Rebounder L:

EXIT Kickback Rebounder L. Product type: Omni trainer, Best uses: Football, Handball, Tchoukball, Volleyball, Water polo, Shape: Rectangular. Width: 1240 mm, Depth: 1240 mm, Height: 1240 mm. Package width: 1290 mm, Package depth: 110 mm, Package height: 740 mm. Products per intermodal container (40ft): 483 pc(s), Products per intermodal container (40ft, HC): 552 pc(s), Products per pallet: 30 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.