location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 30045DK ink cartridge 1 pc(s) Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30045DK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30045DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598019883
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:11:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 30045DK ink cartridge 1 pc(s) Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Standard Yield
  • - Brand compatibility: Canon
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 30045DK ink cartridge 1 pc(s) Standard Yield Black :
The long product name of MM 30045DK ink cartridge 1 pc(s) Standard Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Inkjet Cartridge (PGI-570BKXL)
More>>>
MM 30045DK ink cartridge 1 pc(s) Standard Yield Black:
The official description of MM 30045DK ink cartridge 1 pc(s) Standard Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Packaging
The inkjet cartridges come in blisterpacks made from recycled plastic.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 30045DK ink cartridge 1 pc(s) Standard Yield Black:
This short summary of the MM 30045DK ink cartridge 1 pc(s) Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 30045DK, Standard Yield, Black, 13 ml, 1 pc(s)

Long summary description MM 30045DK ink cartridge 1 pc(s) Standard Yield Black:
This is an auto-generated long summary of MM 30045DK ink cartridge 1 pc(s) Standard Yield Black based on the first three specs of the first five spec groups.

MM 30045DK. Cartridge capacity: Standard Yield, Black ink volume: 13 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink volume
13 ml
Cartridge capacity
Standard Yield
Printing colours *
Black
Brand compatibility *
Canon
Cartridge return & recycling
No
Replacement for
CLI-571BKXL
OEM code
0331C001
Features
Colour
Yes
Packaging data
Package width
96 mm
Package depth
30 mm
Package height
149 mm
Package weight
41 g
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
5226B005 CL-541 XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield
(show image)
30036DK Black Inkjet Cartridge - Replaces Canon PGI-550BKXL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black
(show image)
30034DK Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec CL-541 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
101C054131 CL-541 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec PG-540 ink cartridge 1 pc(s) Standard Yield Black
(show image)
101C054030 PG-540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-540/CL-541 C/M/Y Ink Cartridge Multipack Canon PG-540/CL-541 C/M/Y Ink Cartridge Multipack
(show image)
5225B006 PG-540/CL-541 C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
5227B005 CL-541 Colour 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-540 ink cartridge 1 pc(s) Original Standard Yield Photo black Canon PG-540 ink cartridge 1 pc(s) Original Standard Yield Photo black
(show image)
5225B005 PG-540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-540 XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black Canon PG-540 XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
5222B005 PG-540 XL 0.00
(excl. VAT)
0 (incl. VAT)