location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG AQ010208NDV02 above ground pool Inflatable pool Round 10175 L Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AQ010208NDV02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ010208NDV02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920388626620
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
JILONG AQ010208NDV02 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description JILONG AQ010208NDV02 above ground pool Inflatable pool Round 10175 L Blue, White:
This short summary of the JILONG AQ010208NDV02 above ground pool Inflatable pool Round 10175 L Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG AQ010208NDV02, 10175 L, Inflatable pool, Ladder, Blue, White, 35 kg

Long summary description JILONG AQ010208NDV02 above ground pool Inflatable pool Round 10175 L Blue, White:
This is an auto-generated long summary of JILONG AQ010208NDV02 above ground pool Inflatable pool Round 10175 L Blue, White based on the first three specs of the first five spec groups.

JILONG AQ010208NDV02. Pool type: Inflatable pool, Shape: Round, Capacity: 10175 L. Filtration capacity: 2000 l/h. Height: 900 mm, Diameter: 4.5 m, Weight: 35 kg. Package width: 740 mm, Package depth: 575 mm, Package height: 400 mm. Products per pallet: 8 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Product code Product Stock Price from
JILONG

JILONG AQ017443DE above ground pool Framed pool Rectangular 15787 L Grey
(show image)
AQ017443DE AQ017443DE 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG AQ010201NDV02 above ground pool Inflatable pool Round 2074 L Blue, White
(show image)
AQ010201NDV02 AQ010201NDV02 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL016110 above ground pool Framed pool Rectangular 14520 L Blue, Grey
(show image)
JL016110 JL016110 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG AQ017452ND above ground pool Framed pool Round 4383 L Brown, Grey
(show image)
AQ017452ND AQ017452ND 0.00
(excl. VAT)
0 (incl. VAT)