location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blaupunkt SA 2700 security alarm system White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blaupunkt Check ‘Blaupunkt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA 2700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2700 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054512021011
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blaupunkt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Blaupunkt SA 2700 security alarm system White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartphone/tablet remote support
  • - Number of simultaneously connected devices (max): 30
  • - 96 dB
  • - Display type: LCD
  • - Autonomy mode
  • - Nickel-Metal Hydride (NiMH) 600 mAh
  • - White
Long product name Blaupunkt SA 2700 security alarm system White :
The long product name of Blaupunkt SA 2700 security alarm system White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Mobile Wireless Alarm System/ 1x SA2700 control panel/ 1x IR-S1L/ 1x DC-S1/ 1x RC-S3/ Power Supply/ Mounting Material
More>>>
Short summary description Blaupunkt SA 2700 security alarm system White:
This short summary of the Blaupunkt SA 2700 security alarm system White data-sheet is auto-generated and uses the product title and the first six key specs.

Blaupunkt SA 2700, White, Buttons, LCD, 96 dB, 300 m, 868.35 MHz

Long summary description Blaupunkt SA 2700 security alarm system White:
This is an auto-generated long summary of Blaupunkt SA 2700 security alarm system White based on the first three specs of the first five spec groups.

Blaupunkt SA 2700. Product colour: White, Control type: Buttons, Display type: LCD. Alarm decibels: 96 dB, Maximum outdoor range: 300 m, Operating frequency: 868.35 MHz. Input voltage: 9 V, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 4.8 V. Number of door/window sensors: 1 pc(s), Number of motion sensors: 1 pc(s), Motion sensor technology: Passive infrared (PIR) sensor