JILONG logo

JILONG JL007101 inflatable boat 3 person(s) Travel/recreation

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39579
Info modified on:
11 Jul 2022, 13:43:57
Short summary description JILONG JL007101 inflatable boat 3 person(s) Travel/recreation:

JILONG JL007101, Travel/recreation, Inflatable boat, Black, Red, White, Vinyl, 3 person(s), 240 kg

Long summary description JILONG JL007101 inflatable boat 3 person(s) Travel/recreation:

JILONG JL007101. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Black, Red, White. Width: 1300 mm, Length: 2480 mm, Height: 330 mm. Oar material: Aluminum. Minimum order quantity: 1 pc(s), Products per pallet: 9 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.