location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL010291-1NPF above ground pool Inflatable pool Rectangular 459 L Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL010291-1NPF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL010291-1NPF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6926799215002
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of this product data-sheet in Icecat.
JILONG JL010291-1NPF user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description JILONG JL010291-1NPF above ground pool Inflatable pool Rectangular 459 L Blue, White:
This short summary of the JILONG JL010291-1NPF above ground pool Inflatable pool Rectangular 459 L Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG JL010291-1NPF, 459 L, Inflatable pool, Blue, White, 3.33 kg

Long summary description JILONG JL010291-1NPF above ground pool Inflatable pool Rectangular 459 L Blue, White:
This is an auto-generated long summary of JILONG JL010291-1NPF above ground pool Inflatable pool Rectangular 459 L Blue, White based on the first three specs of the first five spec groups.

JILONG JL010291-1NPF. Pool type: Inflatable pool, Shape: Rectangular, Capacity: 459 L. Width: 2000 mm, Height: 500 mm, Depth: 1500 mm. Package width: 245 mm, Package depth: 80 mm, Package height: 300 mm. Products per pallet: 84 pc(s), Minimum order quantity: 3 pc(s)