location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL290492N pool part/accessory Thermometer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL290492N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL290492N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920388612999
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 09:03:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JILONG JL290492N pool part/accessory Thermometer:
This short summary of the JILONG JL290492N pool part/accessory Thermometer data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG JL290492N, Thermometer, Orange, Digital, Wireless, 100 m, 3 channels

Long summary description JILONG JL290492N pool part/accessory Thermometer:
This is an auto-generated long summary of JILONG JL290492N pool part/accessory Thermometer based on the first three specs of the first five spec groups.

JILONG JL290492N. Product type: Thermometer, Product colour: Orange, Display type: Digital. Power source type: Battery, Battery type: AA, Battery voltage: 1.5 V. Temperature measurement range: 0 - 50 °C. Weight: 500 g. Quantity per pack: 1 pc(s), Package type: Box, Package width: 390 mm

Brand Image Product code Product Stock Price from
Gre

Gre 40054 (CN) pool part/accessory Thermometer
(show image)
40054 (CN) 40054 (CN)
Gre

Gre 40055 pool part/accessory Thermometer
(show image)
40055 40055
Gre

Gre 40050 pool part/accessory Thermometer
(show image)
40050 40050
Pool Improve

Pool Improve PT07CS pool part/accessory Thermometer
(show image)
PT07CS PT07CS
JILONG

JILONG JL017510N pool part/accessory Cover
(show image)
JL017510N JL017510N 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG AQ016111NV01 pool part/accessory Cover
(show image)
AQ016111NV01 AQ016111NV01 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG AQ11747 pool part/accessory Cover
(show image)
AQ11747 AQ11747 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL016125-2N pool part/accessory Cover
(show image)
JL016125-2N JL016125-2N 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL016113NV01 pool part/accessory Cover
(show image)
JL016113NV01 JL016113NV01 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG AQ11520 pool part/accessory Cover
(show image)
AQ11520 AQ11520 0.00
(excl. VAT)
0 (incl. VAT)