location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL027103NPF pool/beach float Blue, Pink, Yellow Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL027103NPF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL027103NPF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920388601504
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:02:02
The date of the most recent change of this product data-sheet in Icecat.
JILONG JL027103NPF user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description JILONG JL027103NPF pool/beach float Blue, Pink, Yellow Vinyl Floating mattress:
This short summary of the JILONG JL027103NPF pool/beach float Blue, Pink, Yellow Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG JL027103NPF, Blue, Pink, Yellow, Floating mattress, Vinyl, 14 yr(s), 80 kg, China

Long summary description JILONG JL027103NPF pool/beach float Blue, Pink, Yellow Vinyl Floating mattress:
This is an auto-generated long summary of JILONG JL027103NPF pool/beach float Blue, Pink, Yellow Vinyl Floating mattress based on the first three specs of the first five spec groups.

JILONG JL027103NPF. Product colour: Blue, Pink, Yellow, Product type: Floating mattress, Material: Vinyl. Width: 750 mm, Depth: 1830 mm, Weight: 680 g. Package width: 230 mm, Package depth: 75 mm, Package height: 210 mm. Products per pallet: 580 pc(s), Minimum order quantity: 12 pc(s)

Brand Image Product code Product Stock Price from
JILONG

JILONG JL027130NPF pool/beach float Green, Pink, Yellow Vinyl Floating mattress
(show image)
JL027130NPF JL027130NPF 0.00
(excl. VAT)
0 (incl. VAT)
Bestway Matte Finish Air Mat Bestway Matte Finish Air Mat
(show image)
44007 Matte Finish Air Mat
Bestway Inflatable Fashion Lounge 1.88m x 71cm Bestway Inflatable Fashion Lounge 1.88m x 71cm
(show image)
43040 Inflatable Fashion Lounge 1.88m x 71cm