location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone Lightning Dock - Rose Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone Lightning Dock - Rose Gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML8L2TU/A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone Lightning Dock - Rose Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic device type: MP3 player / Smartphone
  • - Brand compatibility: Apple
  • - Pink, Gold
  • - Docking connector type: Apple Lightning
  • - Audio output: 3.5 mm
Long product name Apple iPhone Lightning Dock - Rose Gold :
The long product name of Apple iPhone Lightning Dock - Rose Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone Lightning Dock - Rose Gold
More>>>
Short summary description Apple iPhone Lightning Dock - Rose Gold:
This short summary of the Apple iPhone Lightning Dock - Rose Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone Lightning Dock - Rose Gold, Apple, iPhone 5 iPhone 5c iPhone 5s iPhone 6 iPhone 6 Plus iPhone 6s iPhone 6s Plus iPod touch 5th Gen..., Apple Lightning, Pink, Gold

Long summary description Apple iPhone Lightning Dock - Rose Gold:
This is an auto-generated long summary of Apple iPhone Lightning Dock - Rose Gold based on the first three specs of the first five spec groups.

Apple iPhone Lightning Dock - Rose Gold. Basic device type: MP3 player / Smartphone, Brand compatibility: Apple, Compatibility: iPhone 5 iPhone 5c iPhone 5s iPhone 6 iPhone 6 Plus iPhone 6s iPhone 6s Plus iPod touch 5th Gen.... Docking connector type: Apple Lightning. Product colour: Pink, Gold

Brand Image Product code Product Stock Price from
Apple

Apple iPhone Lightning Dock - Silver
(show image)
ML8J2ZM/A iPhone Lightning Dock - Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone Lightning Dock - Space Grey
(show image)
ML8H2ZM/A iPhone Lightning Dock - Space Grey 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)