location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FlexScan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1934H-BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1934H-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690592042269 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:52:20
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LED IPS
  • - SXGA 1280 x 1024 pixels 5:4
  • - 14 ms 250 cd/m² 1000:1
  • - C 9 kWh 9.4 W
Warranty: Five Years
Long product name EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black :
The long product name of EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", IPS, 1280 x 1024, 250 cd/m², 1000:1, 14 ms, 2x 0.5 W, 405 x 406.5-506.5 x 205 mm, 5.6 kg, black
More>>>
EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black:
The official description of EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimized Brightness with Auto EcoView

The Auto EcoView function is a sensor on the front of the monitor that measures ambient light and optimizes the screen's brightness to a level akin to viewing a sheet of paper under typical office lighting conditions. Since the screen is never too bright, eye strain is reduced while power consumption is cut by up to 50% compared to operating the monitor with Auto EcoView turned off and set to the default factory brightness of 100%.

IPS Panel with Wide Viewing Angles

The IPS (in-plane switching) panel offers 178° viewing angles to minimize color shift and contrast when viewing the screen at an angle. This ensures stable and consistent display when two or more people view the screen at once or in a multi-monitor environment.

Three Inputs Including DisplayPort

DisplayPort, DVI-D 24-pin, and D-Sub mini 15-pin inputs are included for connection with various graphics boards.

Viewing Comfort with an Ergonomic Stand

Adjust the screen to the most comfortable position with 100 mm height adjustment, 30° tilt, 70° swivel, and 90° rotation for portrait mode. A stand with 30° tilt only is available as an option.

Reduced Blue Light

A preset mode called “Paper” adjusts the brightness, contrast ratio, and color temperature to simulate those of printed paper. Paper mode significantly reduces the amount of blue light emitted from the screen for more comfortable viewing.

Built to Last Five Years

EIZO’s five-year warranty is two years or 67% longer than the standard three-year warranty of most brands. Even if the initial purchase price of the FlexScan S1934 is higher than another 19-inch monitor, the TCO (total cost of ownership) will likely be lower due to the significantly longer buying cycle and less need for repair.

Optional LCD Panel Protector

The FP-1901 protector fits easily between the LCD screen and bezel, has a light transmission rate of more than 90%, and includes both an anti-glare coating side to reduce light reflection and a glossy side for crisper, more vibrant images.

Short summary description EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black:
This short summary of the EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan S1934H-BK, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 14 ms, Black

Long summary description EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black:
This is an auto-generated long summary of EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black based on the first three specs of the first five spec groups.

EIZO FlexScan S1934H-BK. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
14 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.293 x 0.293 mm
Horizontal scan range
31 - 64 kHz
Vertical scan range
55 - 61 Hz
Viewable size, horizontal
37.5 cm
Viewable size, vertical
30 cm
Viewable size diagonal
48.1 cm
DDC/CI
Yes
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
Design
Product colour *
Black
Certification
TCO, TUV/GS, RCM, CE, CB, cTUVus, FCC-B, ICES-003-B, TUV/S, VCCI-B, EPA Energy Star, RoHS, WEEE, RoHS, CCC, EAC
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
Microphone in
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Ergonomics
Height adjustment
10 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-35 - 35°
Tilt adjustment
Yes
Tilt angle range
0 - 30°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Power
Energy efficiency class (SDR) *
C
Energy consumption (SDR) per 1000 hours *
9 kWh
Power consumption (typical) *
9.4 W
Power consumption (standby) *
0.5 W
Power consumption (max)
21 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
405 mm
Depth (with stand)
205 mm
Height (with stand)
506.5 mm
Weight (with stand)
5.6 kg
Width (without stand)
405 mm
Depth (without stand)
61.5 mm
Height (without stand)
334 mm
Weight (without stand)
3.8 kg
Packaging data
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
346705
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Brand Image Product code Product Stock Price from
EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White
(show image)
EV2785-WT EV2785-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
EV2785-BK EV2785-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White
(show image)
EV2451-WT EV2451-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White
(show image)
EV2456-WT EV2456-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black
(show image)
EV2456-BK EV2456-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
EV2451-BK EV2451-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
EV2780-BK EV2780-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
EV2780-WT EV2780-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-GY LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Grey EIZO FlexScan S1934H-GY LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Grey
(show image)
S1934H-GY S1934H-GY 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CS2730 computer monitor 68.6 cm (27") 2560 x 1440 pixels WQXGA LED Black EIZO ColorEdge CS2730 computer monitor 68.6 cm (27") 2560 x 1440 pixels WQXGA LED Black
(show image)
CS2730 CS2730 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)