location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DC Power Adapter - 12V, 6.5A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC Power Adapter - 12V, 6.5A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVA12DN4NEUA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030865791 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DC Power Adapter - 12V, 6.5A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 78 W Input voltage: 100-240 V Output voltage: 12 V
  • - Purpose: Universal
  • - Brand compatibility: StarTech.com
  • - Black
Warranty: 2 Years
Long product name StarTech.com DC Power Adapter - 12V, 6.5A :
The long product name of StarTech.com DC Power Adapter - 12V, 6.5A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Replacement 12V DC Power Adapter - 12 Volts, 6.5 Amps
More>>>
StarTech.com DC Power Adapter - 12V, 6.5A:
The official description of StarTech.com DC Power Adapter - 12V, 6.5A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This replacement power adapter can provide a power source for any electronic device that has a 4-pin DIN barrel and requires 12 volts and up to 6.5 amps of power.

Replace your failed or lost power adapter
The adapter is a perfect replacement for the lost or damaged power adapter you've used to power your existing electronics.

Keep a spare power adapter on hand
When downtime isn't an option, keeping spare power adapters on hand ensures that you won't be left waiting for a replacement to arrive or have to replace your devices just for the sake of a compatible power source.

This power adapter is a direct replacement for the power adapters included with the following StarTech.com products:
USB 3.0 / eSATA 4-Bay 3.5in SATA III Hard Drive Enclosure (S3540BU33E)
1U Rackmount 4-Bay 3.5in SATA / SAS External Hard Drive Enclosure (SAT35401U)
4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station (SATDOCK4U3E)
4 Bay USB 3.0 eSATA to SATA Standalone 1:3 HDD Hard Drive Duplicator Dock (SATDOCK4U3RE)
USB 3.0 to 4-Bay SATA 6Gbps Hard Drive Docking Station (SDOCK4U33)

The SVA12DN4NEUA is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com DC Power Adapter - 12V, 6.5A:
This short summary of the StarTech.com DC Power Adapter - 12V, 6.5A data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DC Power Adapter - 12V, 6.5A, Universal, Indoor, 100-240 V, 78 W, 12 V, 6.5 A

Long summary description StarTech.com DC Power Adapter - 12V, 6.5A:
This is an auto-generated long summary of StarTech.com DC Power Adapter - 12V, 6.5A based on the first three specs of the first five spec groups.

StarTech.com DC Power Adapter - 12V, 6.5A. Purpose: Universal, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 4-pin DIN. Product colour: Black. Sustainability certificates: RoHS. Width: 145 mm, Depth: 200 mm, Height: 300 mm

Features
Purpose *
Universal
Power supply type *
Indoor
Input voltage *
100-240 V
Output power *
78 W
Output voltage *
12 V
Output current
6.5 A
Supplementary power connectors
1
Brand compatibility
StarTech.com
Compatibility
S3540BU33E SAT35401U SATDOCK4U3E SATDOCK4U3RE SDOCK4U33
Certification
CE, FCC, UL
Performance
Connector(s)
4-pin DIN
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
145 mm
Depth
200 mm
Height
300 mm
Weight
1 kg
Packaging data
Cables included
AC
Package width
137 mm
Package depth
175 mm
Package height
103 mm
Package weight
988 g
Packaging content
Included power plug types
AU, EU, JP, NA, UK
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)