Zebra logo

Zebra ET55 4G Intel Atom® 32 GB 21.1 cm (8.3") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39960
Info modified on:
07 Mar 2024, 15:34:52
Long product name Zebra ET55 4G Intel Atom® 32 GB 21.1 cm (8.3") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

ET55, 8.3" Capacitive 10 point multi-touch 1920x1200, Intel Atom Processor Z3745, 2GB LPDDR3 RAM, 32GB eMMC Flash, 802.11 a/b/g/n/ac/d/h/i, Bluetooth v4.1, Global LTE with HSPA+, IP65, Android 6.0

Short summary description Zebra ET55 4G Intel Atom® 32 GB 21.1 cm (8.3") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

Zebra ET55, 21.1 cm (8.3"), 1920 x 1200 pixels, 32 GB, 2 GB, Android 6.0, Black

Long summary description Zebra ET55 4G Intel Atom® 32 GB 21.1 cm (8.3") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

Zebra ET55. Display diagonal: 21.1 cm (8.3"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 555 g. Operating system installed: Android 6.0. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.