HP logo

HP RP2 Retail System Model 2030 J2900 2.41 GHz 35.6 cm (14") 1366 x 768 pixels Touchscreen

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65391
Info modified on:
14 Mar 2024, 18:36:29
Warranty:
3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP RP2 Retail System Model 2030 J2900 2.41 GHz 35.6 cm (14") 1366 x 768 pixels Touchscreen:

Intel Pentium J2900 (2.41GHz, 2MB), 14" LED touch (1366 x 768), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, Intel HD Graphics, Windows 8.1 Pro 64

HP RP2 Retail System Model 2030 J2900 2.41 GHz 35.6 cm (14") 1366 x 768 pixels Touchscreen:

Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.

Windows 8.1 Pro

Sleek, stylish, and great for small spaces.
- Add versatility to your store with this compact AiO. Flexible mounting options allow you to place it on a counter, tuck it into a kiosk or mount it on a wall or pole.

Customize it.
- Tailor the system to your environment with your choice of operating system and an expanded portfolio of HP POS peripherals.

Efficient, future-proof performance.
- Get consistent uptime in demanding environments with a robust, Quad-Core Intel® processor,4 Intel graphics, up to 8 GB RAM,5 and your choice of storage.

Reliability you can trust.
- Be comfortable around spills and splashes—the IP54-qualified, sealed fanless design helps prevent them from entering the system, which is also designed for extended use and tested for impacts and vibrations.

Optional features:
- Customize your solution and select an HP POS peripheral3 that connects to any of the three USB ports around the edge of the display.
- Accept a range of cards and support hardware-enabled Triple DES and AES encryption with the HP Integrated Single-Head MSR.
- Deliver easily readable transaction information to customers with the HP Retail Integrated 2x20 Display.
- Display customer transactions and share engaging, colorful, dynamic content with the HP Retail Integrated 17,78cm (7") CFD.
- Quickly and accurately read 1D and 2D barcodes with the HP Retail Integrated Barcode Scanner.
- Enhance security at the point of sale and enable employee biometric authentication with the HP Retail Integrated Fingerprint Reader.
- Personalize the customer experience with online/remote representatives, or enable remote tech support with the HP Retail Integrated Webcam.

Short summary description HP RP2 Retail System Model 2030 J2900 2.41 GHz 35.6 cm (14") 1366 x 768 pixels Touchscreen:

HP RP2 Retail System Model 2030, 35.6 cm (14"), 1366 x 768 pixels, Capacitive, 16:9, Intel® Pentium®, J2900

Long summary description HP RP2 Retail System Model 2030 J2900 2.41 GHz 35.6 cm (14") 1366 x 768 pixels Touchscreen:

HP RP2 Retail System Model 2030. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Capacitive. Processor family: Intel® Pentium®, Processor model: J2900, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.