location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z TurboDrive G2 512GB TLC (Z1G3)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z TurboDrive G2 512GB TLC (Z1G3)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y1T51AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780300145 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 04:00:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Z TurboDrive G2 512GB TLC (Z1G3)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 512 GB M.2 PCI Express
  • - Read speed: 2800 MB/s 260000 IOPS
  • - Write speed: 660 MB/s 260000 IOPS
  • - TLC NVMe
  • - Component for: Server/workstation
Long product name HP Z TurboDrive G2 512GB TLC (Z1G3) :
The long product name of HP Z TurboDrive G2 512GB TLC (Z1G3). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z Turbo Drive G2 512GB TLC PCIe SSD (Z1 G3)
More>>>
HP Z TurboDrive G2 512GB TLC (Z1G3):
The official description of HP Z TurboDrive G2 512GB TLC (Z1G3) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super charge your productivity and creativity and deliver optimized HP Workstation workflows with the HP Z Turbo Drive G2 PCIe SSD, which delivers four times the read performance of traditional SSDs at a cost that’s remarkably similar.

Short summary description HP Z TurboDrive G2 512GB TLC (Z1G3):
This short summary of the HP Z TurboDrive G2 512GB TLC (Z1G3) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z TurboDrive G2 512GB TLC (Z1G3), 512 GB, M.2, 2800 MB/s

Long summary description HP Z TurboDrive G2 512GB TLC (Z1G3):
This is an auto-generated long summary of HP Z TurboDrive G2 512GB TLC (Z1G3) based on the first three specs of the first five spec groups.

HP Z TurboDrive G2 512GB TLC (Z1G3). SSD capacity: 512 GB, SSD form factor: M.2, Read speed: 2800 MB/s, Write speed: 660 MB/s, Component for: Server/workstation

Blazingly fast

Tackle large files and reduce your work time from hours to minutes with a solid state drive powered by ultra-fast M.2 PCIe NVMe technology.

Amazingly affordable

Access up to 4x the performance at a cost similar to today’s standard SSD. The innovative triple layer (TLC) architecture stacks three cell layers on top of one another.

Optimized storage

Integrate your performance by easily combining the HP Z Turbo Drive G2 TLC SSD with high capacity drives.[1]

Features
SSD capacity *
512 GB
SSD form factor *
M.2
Interface *
PCI Express
NVMe *
Yes
Memory type *
TLC
Component for *
Server/workstation
Read speed
2800 MB/s
Write speed
660 MB/s
Random read (4KB)
260000 IOPS
Features
Random write (4KB)
260000 IOPS
PCI Express interface data lanes
x4
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Other features
Internal
Yes
Compatible products
Z240, Z440, Z640, Z840
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)