location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Itama Drop ceiling lighting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Itama Check ‘Itama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SODROP45L
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Itama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Itama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Itama Drop ceiling lighting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38 W
  • - 3000 K Warm white
  • - Suitable for indoor use Suitable location: Living room
  • - IP20
  • - White
Long product name Itama Drop ceiling lighting :
The long product name of Itama Drop ceiling lighting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

38W, LED, 3000 K, 3000 lm, IP 20
More>>>
Short summary description Itama Drop ceiling lighting:
This short summary of the Itama Drop ceiling lighting data-sheet is auto-generated and uses the product title and the first six key specs.

Itama Drop, 3000 K, 3000 lm, IP20, White

Long summary description Itama Drop ceiling lighting:
This is an auto-generated long summary of Itama Drop ceiling lighting based on the first three specs of the first five spec groups.

Itama Drop. Product colour: White, Suitable location: Living room, Shape: Other. Bulb power: 38 W, Light colour: Warm white, Colour temperature: 3000 K. Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 100 mm, Diameter: 48 cm. Compatible bulb energy efficiency classes (old): A, A+, A++, Included bulb energy efficiency class (old): A