location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 279 FC/iFlex Black, Yellow 102 x 77 pixels Built-in display LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
279 FC/iFlex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4684050
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke 279 FC/iFlex Black, Yellow 102 x 77 pixels Built-in display LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full-featured multimeter with built-in thermal imager
  • - 15 measurement functions including: voltage ac and dc, resistance, continuity, capacitance, diode test, Min/Max/Avg, current ac with included iFlex current probe, frequency
  • - Low-pass filter for troubleshooting adjustable speed drives
  • - Thermal imaging reveals hots spots that may indicate electrical issues quickly and safely
  • - Two-in-one tool is designed to increase productivity – no need to go back to the truck or office to retrieve a shared camera – so you can do more in less time!
  • - iFlex expands your measurement capabilities – get into tight, hard to reach spaces for current measurement (up to 2500 A ac)
  • - Save measurements and images while communicating wirelessly with a smart phone up to 20 feet / 6.1 m away (no obstructions)
  • - 102x77 image resolution offers immediate visual cues of hot, potentially troublesome areas
  • - 3.5 in /8.89 cm color LCD screen
  • - Rechargeable lithium ion battery allows for a for a full work day (10+ hours) under normal conditions; a second battery option means you will always have a battery ready to install
  • - Assembled in the USA
  • - Three year standard warranty
  • - Auto power off to save battery power
  • - CAT III 1000 V, CAT IV 600 V measurement category
  • - Designed for durability, built to withstand a 1 m (3 ft) drop, double insulated with raised rubber holster for increased protection
Warranty: Limited three-year warranty
Long product name Fluke 279 FC/iFlex Black, Yellow 102 x 77 pixels Built-in display LCD :
The long product name of Fluke 279 FC/iFlex Black, Yellow 102 x 77 pixels Built-in display LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45 Hz to 65 Hz, 50 MΩ, Infrared camera, IP40
More>>>
Short summary description Fluke 279 FC/iFlex Black, Yellow 102 x 77 pixels Built-in display LCD:
This short summary of the Fluke 279 FC/iFlex Black, Yellow 102 x 77 pixels Built-in display LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 279 FC/iFlex, -10 - 200 °C, 27°, 36°, 7.5 - 14 µm, 200 mK, 102 x 77 pixels

Long summary description Fluke 279 FC/iFlex Black, Yellow 102 x 77 pixels Built-in display LCD:
This is an auto-generated long summary of Fluke 279 FC/iFlex Black, Yellow 102 x 77 pixels Built-in display LCD based on the first three specs of the first five spec groups.

Fluke 279 FC/iFlex. Temperature measurement range: -10 - 200 °C, Horizontal field of view: 27°, Vertical field of view: 36°. Sensor resolution (thermal module): 102 x 77 pixels, Focusing modes: Fixed focus. Product colour: Black, Yellow, Display type: LCD, Display diagonal: 8.89 cm (3.5"). Battery technology: Lithium-Ion (Li-Ion), Battery recharge time: 4.5 h. Width: 93.9 mm, Depth: 57.1 mm, Height: 215.9 mm

Country Distributor
United Kingdom 1 distributor(s)