location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Barracuda Networks BNGIF900A.CCE-C hardware firewall 2U 21 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barracuda Networks Check ‘Barracuda Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BNGIF900A.CCE-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNGIF900A.CCE-C
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Barracuda Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barracuda Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Barracuda Networks BNGIF900A.CCE-C hardware firewall 2U 21 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2U Firewall throughput: 21000 Mbit/s
  • - 1024 BTU/h Mean time between failures (MTBF): 35040 h
  • - 12288 MB
  • - Total storage capacity: 380 GB
Long product name Barracuda Networks BNGIF900A.CCE-C hardware firewall 2U 21 Gbit/s :
The long product name of Barracuda Networks BNGIF900A.CCE-C hardware firewall 2U 21 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NextGen Firewall F-Series F900 model CCE - Cold Spare
More>>>
Short summary description Barracuda Networks BNGIF900A.CCE-C hardware firewall 2U 21 Gbit/s:
This short summary of the Barracuda Networks BNGIF900A.CCE-C hardware firewall 2U 21 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Barracuda Networks BNGIF900A.CCE-C, 21 Gbit/s, 3.78 Gbit/s, 4650 Mbit/s, 1024 BTU/h, 35040 h, CE, FCC, RoHS

Long summary description Barracuda Networks BNGIF900A.CCE-C hardware firewall 2U 21 Gbit/s:
This is an auto-generated long summary of Barracuda Networks BNGIF900A.CCE-C hardware firewall 2U 21 Gbit/s based on the first three specs of the first five spec groups.

Barracuda Networks BNGIF900A.CCE-C. Firewall throughput: 21 Gbit/s, VPN throughput: 3.78 Gbit/s, IPS/IDS throughput: 4650 Mbit/s. Heat dissipation: 1024 BTU/h, Mean time between failures (MTBF): 35040 h, Certification: CE, FCC, RoHS. Networking standards: IEEE 802.1Q. Security algorithms: 128-bit AES, 256-bit AES. Data link protocols: IPv4, IPv6, ARP, RIP, OSPF, VoIP, RPC, Routing protocols: BGP

Country Distributor
Polska 1 distributor(s)