location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Triker Lady Rocker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Triker Lady Rocker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20.10.05.01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469460045
Category: Tricycles Check ‘EXIT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2022 11:52:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EXIT 20.10.05.01 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Triker Lady Rocker :
The long product name of EXIT Triker Lady Rocker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Triker Lady Rocker, 6-12 years, 116x52x74cm, 19 kg, 70kg max
More>>>
Short summary description EXIT Triker Lady Rocker:
This short summary of the EXIT Triker Lady Rocker data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Triker Lady Rocker, Girl, Front drive, Recumbent, Children, Inflatable wheels, Pink, White

Long summary description EXIT Triker Lady Rocker:
This is an auto-generated long summary of EXIT Triker Lady Rocker based on the first three specs of the first five spec groups.

EXIT Triker Lady Rocker. Recommended gender: Girl, Drive type: Front drive, Product design: Recumbent. Width: 1200 mm, Depth: 670 mm, Height: 235 mm. Package width: 1225 mm, Package depth: 505 mm, Package height: 235 mm. Products per intermodal container (20ft): 196 pc(s), Products per intermodal container (40ft): 392 pc(s), Products per intermodal container (40ft, HC): 450 pc(s)

Brand Image Product code Product Stock Price from
EXIT

EXIT Triker Pro 100 Black
(show image)
20.20.12.00 Triker Pro 100 Black 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Triker Pro 100 Red
(show image)
20.20.00.01 Triker Pro 100 Red 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Triker Pro 50 Black
(show image)
20.15.02.00 Triker Pro 50 Black 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Triker Pro 50 Red
(show image)
20.15.00.01 Triker Pro 50 Red 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Rocker Fire
(show image)
20.10.00.01 Rocker Fire 0.00
(excl. VAT)
0 (incl. VAT)