EXIT logo

EXIT FLEXX Germany Goal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20797
Info modified on:
09 Dec 2019, 13:43:49
Long product name EXIT FLEXX Germany Goal:

FLEXX Germany Goal!, 0.875 kg, 120x86x88cm

Short summary description EXIT FLEXX Germany Goal:

EXIT FLEXX Germany Goal, Youth, Floor mounted, Silver, Metal, Black, White

Long summary description EXIT FLEXX Germany Goal:

EXIT FLEXX Germany Goal. Target audience: Youth, Mounting type: Floor mounted, Frame colour: Silver. Width: 1200 mm, Depth: 860 mm, Height: 880 mm. Package width: 950 mm, Package depth: 680 mm, Package height: 20 mm. Pallet gross width: 2.4 m, Pallet gross length: 80 cm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.