location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Swingbag (Black/Pink)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swingbag (Black/Pink)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.03.98.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717953253651
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2022 15:13:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Swingbag (Black/Pink) :
The long product name of EXIT Swingbag (Black/Pink). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.21kg, black/pink, 18.5x24.5x9cm
More>>>
Short summary description EXIT Swingbag (Black/Pink):
This short summary of the EXIT Swingbag (Black/Pink) data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Swingbag (Black/Pink), 3 yr(s), 1.21 kg, Black, Pink

Long summary description EXIT Swingbag (Black/Pink):
This is an auto-generated long summary of EXIT Swingbag (Black/Pink) based on the first three specs of the first five spec groups.

EXIT Swingbag (Black/Pink). Recommended age (min): 3 yr(s). Width: 185 mm, Depth: 245 mm, Height: 90 mm, Weight: 1.21 kg. Product colour: Black, Pink

Brand Image Product code Product Stock Price from
EXIT

EXIT Lounge Swing Sampa
(show image)
52.03.94.00 Lounge Swing Sampa 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Swingbag (Black/Green)
(show image)
52.03.97.00 Swingbag (Black/Green) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Aksent Baby swing seat (Pink)
(show image)
52.03.92.00 Aksent Baby swing seat (Pink) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Aksent Baby swing seat (Green)
(show image)
52.03.91.00 Aksent Baby swing seat (Green) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Aksent Nest swing seat
(show image)
52.03.95.00 Aksent Nest swing seat 0.00
(excl. VAT)
0 (incl. VAT)