EXIT logo

EXIT Aksent Baby swing seat (Pink)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37585
Info modified on:
02 Mar 2022, 15:13:17
Long product name EXIT Aksent Baby swing seat (Pink):

3kg, pink, >6month

Short summary description EXIT Aksent Baby swing seat (Pink):

EXIT Aksent Baby swing seat (Pink), 0.5 yr(s), 3 kg, Lime, Pink

Long summary description EXIT Aksent Baby swing seat (Pink):

EXIT Aksent Baby swing seat (Pink). Recommended age (min): 0.5 yr(s). Width: 270 mm, Depth: 230 mm, Height: 390 mm, Weight: 3 kg. Product colour: Lime, Pink

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.