location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG2550S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0727C006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292072372
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 603682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Canon 0727C006 user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 600 DPI
  • - A4
  • - Colour copying Colour scanning
  • - USB port
  • - 3.5 kg
Warranty: 2 years
Long product name Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI :
The long product name of Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer/Scanner/Copier, Colour, 8/4 ipm, 4800x600 dpi, CIS 600x1200 dpi, USB, 3.5kg, Black
More>>>
Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI:
The official description of Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PIXMA MG2550S
The perfect everyday All-In-One for printing, scanning and copying. From text-heavy documents to family photos, the compact Canon PIXMA MG2550S’s print engine is built for quality and ease-of-use.

Benefits
- Copy, print and scan with an affordable All-In-One
- Fast printing of documents and photos
- High quality prints
- Be inspired to print with CREATIVE PARK PREMIUM
- Print more pages for your money with XL ink options

Print, scan, copy – home printing made easy
The ideal home All-In-One, letting you print, scan and copy documents and photos at speed without compromising on quality. Simple to use, the Canon PIXMA MG2550S is a stylish, compact and desk-friendly device with powerful features for every home user.

Affordable device, premium print quality
The Canon PIXMA MG2550S offers incredible value for money: an affordable home printer that produces superior quality documents and photos. FINE Cartridge technology means deep blacks, vivid colours and a stunning level of detail.

Up to 30% lower cost per page
Using the optional high-capacity Canon XL ink cartridges, you can save as much as 30% on the cost per page compared to their standard equivalents. Get more pages per cartridge and go longer between cartridge replacements; the Canon PIXMA MG2550S won’t cost the earth to run.

Be creative
Easily organise and print your photos with the face-recognition features of My Image Garden app, while CREATIVE PARK PREMIUM opens a world of creative possibilities with its selection of designs from professional artists, all available for you to use as postcards, calendars, birthday cards and much more.

Energy saving built-in
Use less energy with Auto Power On/Off. Hit print on your laptop and watch as the printer immediately emerges from its power-saving mode, ready to print without even switching it on.

Short summary description Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI:
This short summary of the Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG2550S, Inkjet, Colour printing, 4800 x 600 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI:
This is an auto-generated long summary of Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI based on the first three specs of the first five spec groups.

Canon PIXMA MG2550S. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 600 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 600 DPI
Print speed (ISO/IEC 24734) mono
8 ipm
Print speed (ISO/IEC 24734) colour
4 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total number of input trays *
1
Paper input type
Paper tray
Maximum input capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
Com-10, DL
Photo paper sizes
10x15, 13x18 cm
Paper handling
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (copying)
9 W
Power consumption (standby)
1 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum RAM
1536 MB
Minimum storage drive space
3100 MB
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
426 mm
Depth
306 mm
Height
145 mm
Weight
3.5 kg
Packaging content
Drivers included
Yes
Bundled software
My Image Garden, Full HD Movie Print
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2017-06-17 01:11:33
Uk has collected 2 expert reviews for Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
digitalversus.com
Updated:
2017-06-17 01:11:32
The Pixma MG2550's big selling point is its price, which is currently one of the lowest on the market. Unfortunately, in order to reach that price, Canon had to cut corners on the hardware. The previous model, the MG2250, cost a little more, but it was al...
Good Inexpensive, Low power use, Quiet, Compact size, Cost per page: 8.5p...
Bad No duplex, No WiFi or Ethernet, No memory card reader, Doesn't print A4 photos, No borderless mode, Scan picture quality, Sometimes more than one sheet comes out at a time...
40%
Brand Image Product code Product Stock Price from
Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi
(show image)
1346C008 MG3050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI
(show image)
0727C026 MG2555S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI
(show image)
8330B008 MG2550 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI
(show image)
8328B008 MG2450 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)