location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch BGN2B112 vacuum 3.5 L Drum vacuum Dry 2200 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BGN2B112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BGN2B112
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002943916
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch BGN2B112 vacuum 3.5 L Drum vacuum Dry 2200 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drum vacuum 3.5 L 2200 W Blue
  • - Dry Dust bag
  • - Micro Filtering 80 dB
  • - Operating radius: 8 m
More>>>
Short summary description Bosch BGN2B112 vacuum 3.5 L Drum vacuum Dry 2200 W Dust bag:
This short summary of the Bosch BGN2B112 vacuum 3.5 L Drum vacuum Dry 2200 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch BGN2B112, 2200 W, Drum vacuum, Dry, Dust bag, 3.5 L, Micro

Long summary description Bosch BGN2B112 vacuum 3.5 L Drum vacuum Dry 2200 W Dust bag:
This is an auto-generated long summary of Bosch BGN2B112 vacuum 3.5 L Drum vacuum Dry 2200 W Dust bag based on the first three specs of the first five spec groups.

Bosch BGN2B112. Maximum input power: 2200 W. Type: Drum vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.5 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Blue

Power
Suction power
600 AW
Maximum input power *
2200 W
Annual energy consumption *
34 kWh
Design
Dust capacity *
3.5 L
Type *
Drum vacuum
Cleaning type *
Dry
Product colour *
Blue
Dust container type *
Dust bag
Performance
Vacuum air filtering *
Micro
Dirt separating method *
Filtering
Proper use *
Home
Performance
Cleaning surfaces *
Carpet, Hard floor
Noise level *
80 dB
Operating radius
8 m
Certification
EC, Eurasian, African, VDE
Ergonomics
Dust container full indicator *
No
Weight & dimensions
Height
260 mm
Weight
4.2 kg
Package weight
5.7 kg
Logistics data
Products per pallet
36 pc(s)