17.3" 1920x1080, Intel Core i5-6200U 2.3GHz, 8GB DDR3L 1600MHz, 1TB HDD SATA, 128GB SSD SATA, NVIDIA GeForce 940MX 2GB DDR3, DVD Super-Multi D/L, Gigabit Ethernet, 802.11ac, VGA, HDMI, 1x USB-C 3.0, 1x USB-A 3.0, 2x USB-A 2.0, Bluetooth 4.0, Windows 10 Home 64-bit
Uncompromising Performance
ASUS F Series laptops are powered by the latest 6th-generation Intel Core i7 processor with up to 8GB RAM (expandable to 16GB), and NVIDIA GeForce GT 940 graphics. With Windows 10 preinstalled, F Series is ideal for daily computing and entertainment tasks. Users can opt for a 2TB hard disk, or upgrade to a solid-state disk for faster data access speeds.
Windows 10 Home
ASUS F756UQ-T4073T, Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB
ASUS F756UQ-T4073T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Brown