location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower UT850E-FR voltage regulator 2 AC outlet(s) 230 V Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower Check ‘CyberPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UT850E-FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UT850E-FR
Category:
Component designed to automatically maintain a constant voltage level . A voltage regulator may be a simple "feed-forward" design or may include negative feedback control loops. It may use an electromechanical mechanism, or electronic components. Depending on the design, it may be used to regulate one or more AC or DC voltages.
Voltage Regulators Check ‘CyberPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 12:36:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2024
Product end of life date
More>>>
Short summary description CyberPower UT850E-FR voltage regulator 2 AC outlet(s) 230 V Black:
This short summary of the CyberPower UT850E-FR voltage regulator 2 AC outlet(s) 230 V Black data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower UT850E-FR, 230 V, 50/60 Hz, 3.86 A, 230 V, 50/60 Hz, 0.85 kVA

Long summary description CyberPower UT850E-FR voltage regulator 2 AC outlet(s) 230 V Black:
This is an auto-generated long summary of CyberPower UT850E-FR voltage regulator 2 AC outlet(s) 230 V Black based on the first three specs of the first five spec groups.

CyberPower UT850E-FR. Nominal input voltage: 230 V, Input frequency: 50/60 Hz, Maximum input current per phase: 3.86 A. Output voltage: 230 V, Output frequency: 50/60 Hz, Output power capacity: 0.85 kVA. AC outlets quantity: 2 AC outlet(s), AC outlet types: Type E. Voltage correction range: -10 - 10 V. Weight: 4.2 kg, Width: 84 mm, Depth: 252 mm

Inputs
Nominal input voltage *
230 V
Input frequency
50/60 Hz
Maximum input current per phase
3.86 A
Outputs
Output voltage
230 V
Output frequency
50/60 Hz
Output power capacity
0.85 kVA
Output power
425 W
Ports & interfaces
AC outlets quantity *
2 AC outlet(s)
AC outlet types *
Type E
Power
Voltage correction range
-10 - 10 V
Surge protection
Yes
EMI/RFI noise filtering
Yes
Technical details
Product colour *
Black
Response time
4 ms
Surge protection features
A/V
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Width
84 mm
Depth
252 mm
Height
159 mm
Weight *
4.2 kg
Certificates
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 3000 m
Sound emission
Noise level
40 dB
Indication
LED indicators
Power