location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vision Celeron VMP Black, Silver Full HD 120 GB 7.1 channels 3840 x 2160 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vision Check ‘Vision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Celeron VMP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMP-CE3050/2/120/10EU show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Vision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Vision Celeron VMP Black, Silver Full HD 120 GB 7.1 channels 3840 x 2160 pixels :
The long product name of Vision Celeron VMP Black, Silver Full HD 120 GB 7.1 channels 3840 x 2160 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Celeron VMP, Celeron N3050, 2GB RAM, 120GB SSD, Windows 10 (EU)
More>>>
Short summary description Vision Celeron VMP Black, Silver Full HD 120 GB 7.1 channels 3840 x 2160 pixels:
This short summary of the Vision Celeron VMP Black, Silver Full HD 120 GB 7.1 channels 3840 x 2160 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Vision Celeron VMP, Black, Silver, UL, LVD, IEC, Intel Celeron N3050, 2160 MHz, SSD, 120 GB

Long summary description Vision Celeron VMP Black, Silver Full HD 120 GB 7.1 channels 3840 x 2160 pixels:
This is an auto-generated long summary of Vision Celeron VMP Black, Silver Full HD 120 GB 7.1 channels 3840 x 2160 pixels based on the first three specs of the first five spec groups.

Vision Celeron VMP. Product colour: Black, Silver, Certification: UL, LVD, IEC. Processor model: Intel Celeron N3050, Processor frequency: 2160 MHz. Storage media type: SSD, Total storage capacity: 120 GB, Storage drive interface: Serial ATA II. Internal memory: 2048 MB, Internal memory type: DDR3L. HD type: Full HD, Maximum video resolution: 3840 x 2160 pixels