WLtoys logo

WLtoys Q222G - Spaceship 4 rotors 730 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9475
Info modified on:
07 Mar 2024, 15:34:52
Long product name WLtoys Q222G - Spaceship 4 rotors 730 mAh Black:

Q222G Quadcopter, 2.4 GHz, 5.8 Ghz FPV, Cam, max. 150 m, max. 8 min, microSD, LED, 3.7 V, 730 mAh, 100 g

Short summary description WLtoys Q222G - Spaceship 4 rotors 730 mAh Black:

WLtoys Q222G - Spaceship, 4 rotors, 150 m, MicroSD (TransFlash), 730 mAh, Black

Long summary description WLtoys Q222G - Spaceship 4 rotors 730 mAh Black:

WLtoys Q222G - Spaceship. Number of rotors: 4 rotors, Maximum operating distance: 150 m. Moving control functions: Downward, Flying sideways, Turn left, Turn right, Upward. Battery technology: Lithium Polymer (LiPo), Battery capacity: 730 mAh. Compatible memory cards: MicroSD (TransFlash). Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.