location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Vrolijke Vriendjes Assortiment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vrolijke Vriendjes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Assortiment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-217292
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417762172925
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Vrolijke Vriendjes Assortiment:
This short summary of the VTech Vrolijke Vriendjes Assortiment data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Vrolijke Vriendjes Assortiment, 1 yr(s), AAA, Synthetic, Multicolour

Long summary description VTech Vrolijke Vriendjes Assortiment:
This is an auto-generated long summary of VTech Vrolijke Vriendjes Assortiment based on the first three specs of the first five spec groups.

VTech Vrolijke Vriendjes Assortiment. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Sounding
No
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Cause & effect learning, Fine motor skills training, Creative thinking skills training
Power
Batteries required
No
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
117 mm
Weight & dimensions
Depth
64 mm
Height
112 mm
Weight
128.3 g
Packaging data
Package width
78 mm
Package depth
125 mm
Package height
140 mm
Package weight
180 g
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
269 mm
Master (outer) case length
255 mm
Master (outer) case height
302 mm
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
83417762172921
Master (outer) case gross weight
2.66 kg
Master (outer) case volume
20715.69 cm³
Brand Image Product code Product Stock Price from
VTech Vrolijke Vriendjes Magisch Koninkrijk Droomkasteel VTech Vrolijke Vriendjes Magisch Koninkrijk Droomkasteel
(show image)
80-177523 Droomkasteel
VTech Vrolijke Vriendjes Magisch Koninkrijk Magische Eenhoorn VTech Vrolijke Vriendjes Magisch Koninkrijk Magische Eenhoorn
(show image)
80-177423 Magische Eenhoorn
VTech Zoef Zoef Dieren Hondenhok VTech Zoef Zoef Dieren Hondenhok
(show image)
80-189223 Hondenhok
VTech Vrolijke Vriendjes Kim & Cabrio VTech Vrolijke Vriendjes Kim & Cabrio
(show image)
80-162723 Kim & Cabrio