DELL logo

DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98998
Info modified on:
26 Jun 2024, 05:09:52
Warranty:
1 year
Long product name DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

H815dw, 1200 x 1200 dpi, 40PPM, Print, Copy, Scan, Fax, ADF, Wi-Fi, USB 2.0, Ethernet, 19Kg

DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

Simplify collaboration

Empowered mobile work force: Scan and print directly from the cloud with built-in Dell Document Hub. Salesforce connectivity streamlines processes for mobile sales teams and enables a “scan-to/print-from” feature from various Salesforce folders.

Smart scanning: Cloud-based Optical Character Recognition converts content into editable and searchable files to store and share via cloud storage at no extra cost.

On-the-go convenience: Print directly from compatible mobile devices with the Dell Document Hub app. This printer also supports AirPrint, Google Cloud Print and Mopria, so you can print from virtually anywhere.

Efficient performance

Long-term savings: Enjoy lower cost-per-page printing with optional high-yield cartridges. You’ll also save up to 50% of paper with automatic two-sided printing (the default print setting). This printer also supports printing on recycled, renewable content and chlorine-free paper.

Multifunctional and robust:Print, fax, scan, copy and connect to the cloud easily. Get fast print speeds of up to 40 ppm (letter) and a high duty cycle up to 80,000 pages per month.

Effortless scanning: Scan high-volume documents hands-free with a 50-sheet Duplex Auto Document Feeder.

Increase productivity

Easy installation: Get your printer up and running fast via WiFi with the Dell Printer Easy Installer, the world's simplest printer Wi-Fi installation. Launch, Click, Ready – it’s that easy.

Launch tasks quickly: Just tap the icons on the on-screen dock menu or swipe the 4.3' touchscreen for easy activation. And you can launch your last tasks, including associated settings, with one touch of the ‘Recent’ icon.

Easy maintenance

Save energy: Dell's low melt toner helps reduce energy consumption and warm-up time.

Fuss-free set-up: Toner shipped with your printer is pre-installed, without the use of toner sealing tapes. So you can start printing immediately after installation.

Simple management: Dell Printer Hub software enables easy printer firmware updates, shortcuts and toner alerts.

Short summary description DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

DELL H815dw, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

DELL H815dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.