CE Marking
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 628702E4C user manual
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Headband flashlight
- - Housing material: Plastic
- - AA
- - Orange
Long product name Little Tikes Glow 'n Speak Lion
:
Glow 'n Speak Lion, +18 m
The long product name of Little Tikes Glow 'n Speak Lion. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Glow 'n Speak Lion, +18 m
More>>>
Little Tikes Glow 'n Speak Lion:
The official description of Little Tikes Glow 'n Speak Lion as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
These cute characters light the way to adventure! Fun and functional flaslights! Squeeze handle top opens animal's mouth and turn on light. Fun animal sounds. Auto shut-off feature helps conserve battery life.
Short summary description Little Tikes Glow 'n Speak Lion:
This short summary of the Little Tikes Glow 'n Speak Lion data-sheet is auto-generated and uses the product title and the first six key specs.
Little Tikes Glow 'n Speak Lion, Headband flashlight, Orange, Plastic, CE, AA
Long summary description Little Tikes Glow 'n Speak Lion:
This is an auto-generated long summary of Little Tikes Glow 'n Speak Lion based on the first three specs of the first five spec groups.
Little Tikes Glow 'n Speak Lion. Flashlight type: Headband flashlight, Product colour: Orange, Housing material: Plastic. Certification: CE. Battery type: AA