location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Glow 'n Speak Panda

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glow 'n Speak Panda
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628696E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743628696 show
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:49
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 628696E4C user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Little Tikes Glow 'n Speak Panda
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headband flashlight
  • - Housing material: Plastic
  • - AA
  • - Black, White
Long product name Little Tikes Glow 'n Speak Panda :
The long product name of Little Tikes Glow 'n Speak Panda. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glow 'n Speak Panda, +18 m
More>>>
Little Tikes Glow 'n Speak Panda:
The official description of Little Tikes Glow 'n Speak Panda as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These cute characters light the way to adventure! Fun and functional flaslights! Squeeze handle top opens animal's mouth and turn on light. Fun animal sounds. Auto shut-off feature helps conserve battery life.

Short summary description Little Tikes Glow 'n Speak Panda:
This short summary of the Little Tikes Glow 'n Speak Panda data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Glow 'n Speak Panda, Headband flashlight, Black, White, Plastic, CE, AA

Long summary description Little Tikes Glow 'n Speak Panda:
This is an auto-generated long summary of Little Tikes Glow 'n Speak Panda based on the first three specs of the first five spec groups.

Little Tikes Glow 'n Speak Panda. Flashlight type: Headband flashlight, Product colour: Black, White, Housing material: Plastic. Certification: CE. Battery type: AA

Design
Product colour *
Black, White
Housing material *
Plastic
Designed for children
Yes
Flashlight type *
Headband flashlight
On/off switch
Yes
Features
Waterproof *
No
Features
Certification
CE
Power
Number of batteries supported
2
Battery type
AA
Packaging content
Batteries included
Yes