location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C612n Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C612n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46406003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713069140
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OKI C612n Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 36 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 75000 pages per month
  • - Total number of input trays: 1 Total input capacity: 300 sheets Total output capacity: 100 sheets
  • - Internal memory: 256 MB
Warranty: 3 year
Long product name OKI C612n Colour 600 x 1200 DPI A4 :
The long product name of OKI C612n Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 1200 dpi, 34 ppm, USB 2.0, Ethernet, 1000BASE-T/100BASE-TX/10BASE-T, 54 dBA
More>>>
Short summary description OKI C612n Colour 600 x 1200 DPI A4:
This short summary of the OKI C612n Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C612n, LED, Colour, 600 x 1200 DPI, A4, 36 ppm, Black, White

Long summary description OKI C612n Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C612n Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C612n. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2018-05-29 20:14:19
Uk has collected 2 expert reviews for OKI C612n Colour 600 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
betterbuys.com
Updated:
2018-05-29 20:14:14
OKI has recently released four new color devices aimed at the small-to-medium business market. The four devices are newer generations of its older counterparts, adding new features such as higher print speed and mobile printing capability.One of those dev...
Good Easy installation, mobile printing, environmentally friendly features...
Bad Wireless connectivity is only optional, not eligible for OKI's COREFIDO warranty program...
0%
computershopper.com
Updated:
2018-05-29 20:14:18
It's been a while since we've reviewed an OKI Data stand-alone (that is, print-only) color printer. The most recent was the wide-format-capable OKI C831n back in March of 2014. Like the subject of our review here today, this was also a laser-class printer...
Good Decent print speeds, Trim design, Energy-efficient, Highly expandable...
Bad Cost per page needs to drop, So-so photo printing, Small (but expandable) initial paper capacity, Upgrades are pricey...
Bottom line Light on features and paper capacity for the price, this laser-class color printer churns out good-looking output quickly. But budget extra for its many expansions and upgrades. Read More...
70%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)