location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF232w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1418C043 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292065350
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 1418C043 user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 10.2 kg
Long product name Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF232W, 600 x 600 dpi, 23PPM, Print, Copy, Scan, Wi-Fi, USB 2.0, 10.2Kg
More>>>
Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi:
The official description of Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS MF232w
A fast, wireless 3-in-1 laser printer built for home and small offices.

Small office document printing goes wireless
Print, copy, and scan from a PC, smartphone or tablet with this professional multifunction mono laser printer for home and small offices.

Print from your smartphone
Print and scan documents from mobile devices connected to the printer directly or via a local wireless network.

Monitor from a PC or mobile
Access printer information, change network settings, set up the address book and check toner levels – all from the Remote User Interface (RUI).

Supercharge productivity
Small businesses and home offices will appreciate the fast, reliable mono print quality, LCD display and print, copy and scan options of this Wi-Fi network printer.

Sustainability matters
The printer’s ECO reports make it easy to monitor and track usage, while Auto Off and reduced power consumption modes help keep your carbon footprint to a minimum.

Canon All-In-One Cartridges
Canon’s All-in-One Cartridges deliver superb mono text documents and images. Experience consistent reliability and quality with just a single cartridge change.

Short summary description Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF232w, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF232w. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
6 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Scan to
Cloud, E-mail, PC
Scan speed (colour)
15 ppm
Scan speed (black)
20 ppm
Image formats supported
JPEG XR, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Scan drivers
ICA, TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
500 - 2000 pages per month
Maximum duty cycle *
15000 pages per month
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
16K, Executive, Index card, Letter, Oficio, Statement
Envelopes sizes
10, C5, DL
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, HTTPS, IPSEC, WEP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
LPD, RAW, WSD-Print, Email, SMB, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, POP before SMTP, DHCP, ARP+PING, Auto IP, WINS, SNMPv1, SNMPv3
Supported network protocols (IPv6)
LPD, RAW, WSD-Print, Email, SMB, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, POP before SMTP, DHCPv6, SNMPv1, SNMPv3
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Sound pressure level (printing)
66 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Colour display
No
Power
Power consumption (max)
1120 W
Power consumption (standby)
4.2 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.7 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
371 mm
Height
312 mm
Weight
10.2 kg
Packaging content
Cartridge(s) included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-15 03:28:29
Uk has collected 1 expert review for Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF237w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi Canon i-SENSYS MF237w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi
(show image)
1418C115 MF237w 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF231 Laser A4 600 x 600 DPI 23 ppm Canon i-SENSYS MF231 Laser A4 600 x 600 DPI 23 ppm
(show image)
1418C051 MF231 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF244dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi Canon i-SENSYS MF244dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi
(show image)
1418C017 MF244dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm
(show image)
5252B004 MF3010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)