location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Sensor Controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sensor Controller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2212
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646057950
Category: Water Timers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2021 19:50:04
The date of the most recent change of this product data-sheet in Icecat.
Hozelock 2212 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hozelock Sensor Controller
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy to set up
  • - Day light sensor automatically adjusts daily watering schedule to coincide with changing time of sunrise and sunset
  • - Manual water now button for 60 minutes of watering at any time
Long product name Hozelock Sensor Controller :
The long product name of Hozelock Sensor Controller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sensor Controller
More>>>
Short summary description Hozelock Sensor Controller:
This short summary of the Hozelock Sensor Controller data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Sensor Controller, Mechanical watering timer, 60 min, Grey, Yellow, 1 pc(s)

Long summary description Hozelock Sensor Controller:
This is an auto-generated long summary of Hozelock Sensor Controller based on the first three specs of the first five spec groups.

Hozelock Sensor Controller. Product type: Mechanical watering timer, Product colour: Grey, Yellow, Housing material: Polyvinyl chloride (PVC). Battery type: AA. Package width: 135 mm, Package depth: 85 mm, Package height: 216 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Sensor Controller Plus
(show image)
2214 Sensor Controller Plus 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2218 water timer Grey, Yellow Digital watering timer
(show image)
2218 2218 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Auto Off Controller
(show image)
2210 Auto Off Controller 0.00
(excl. VAT)
0 (incl. VAT)