Dorma BTS 84 Floor mounted door closer Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38140
Info modified on:
02 Jun 2018, 08:18:16
Long product name Dorma BTS 84 Floor mounted door closer Aluminium:

BTS 84, EN 4, 0˚, 108 x 306 x 40 mm, 5 kg

Short summary description Dorma BTS 84 Floor mounted door closer Aluminium:

Dorma BTS 84, Floor mounted door closer, Exterior door, 110 cm, 100 kg, Aluminium, 130°

Long summary description Dorma BTS 84 Floor mounted door closer Aluminium:

Dorma BTS 84. Placement supported: Floor mounted door closer, Purpose: Exterior door, Maximum door width: 110 cm. Width: 108 mm, Length: 306 mm, Height: 40 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.