location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HG Microwave cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HG Check ‘HG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microwave cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
526050100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711577077020
Category:
Chemicals placed into home appliances such as washing machines in order to clean them.
Home Appliance Cleaners Check ‘HG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:18:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name HG Microwave cleaner :
The long product name of HG Microwave cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Microwave cleaner 0.5L
More>>>
Short summary description HG Microwave cleaner:
This short summary of the HG Microwave cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

HG Microwave cleaner, Microwave, Pump spray, 500 ml, Aluminium, Glass, Metal, Stainless steel, Spray the surface with HG (combi) microwave cleaner and leave it to work for a few seconds. Now..., Bottle

Long summary description HG Microwave cleaner:
This is an auto-generated long summary of HG Microwave cleaner based on the first three specs of the first five spec groups.

HG Microwave cleaner. Device type: Microwave, Substance: Pump spray, Capacity: 500 ml. Package type: Bottle. Number of products included: 1 pc(s)

Brand Image Product code Product Stock Price from
HG

HG oven, grill & barbecue cleaner
(show image)
138050103 oven, grill & barbecue cleaner 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG 102025103 home appliance cleaner Hob 250 ml
(show image)
102025103 102025103 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG Hygienic fridge cleaner
(show image)
335050103 Hygienic fridge cleaner 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG Hood filter degreaser
(show image)
5229746 Hood filter degreaser 0.00
(excl. VAT)
0 (incl. VAT)