Baymak Elite 12 CHS Split system Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12486
Info modified on:
27 May 2024, 12:28:17
Short summary description Baymak Elite 12 CHS Split system Black, White:

Baymak Elite 12 CHS, Split system, Black, White, Cooling, Dehumidifying, Heating, LCD, 24 h, A

Long summary description Baymak Elite 12 CHS Split system Black, White:

Baymak Elite 12 CHS. Type: Split system, Product colour: Black, White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (cooling): A, Energy efficiency class (heating) (Average heating season): A, Hourly energy consumption (cooling): 0.997 kWh. Indoor unit noise level (high speed): 37 dB, Indoor unit width: 21 cm, Indoor unit depth: 74.5 cm. Outdoor unit noise level: 50 dB, Outdoor unit width: 26 cm, Outdoor unit depth: 76 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.